ValueTronics International, Inc. DC Power Supply 6215A

Description
The 6215A is a 10 W, 25 V, 0.4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 25V Current: 0.4A Power: 10W Input requirements: 115 VAC ± 10, 48-440 Hz Load effect: 4 mV Source effect: 4 mV Output Binding Posts Constant Voltage/Current Limiting Front-Panel Coarse and Fine Voltage Controls Combination Volt/ammeter that is Switch Selected The Agilent 6215A features constant voltage/current limiting which supplies a short-circuit protection by a fixed current limiting circuit which is activated at approximately 120% of rated load current.
Description
The 6215A is a 10 W, 25 V, 0.4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 25V Current: 0.4A Power: 10W Input requirements: 115 VAC ± 10, 48-440 Hz Load effect: 4 mV Source effect: 4 mV Output Binding Posts Constant Voltage/Current Limiting Front-Panel Coarse and Fine Voltage Controls Combination Volt/ammeter that is Switch Selected The Agilent 6215A features constant voltage/current limiting which supplies a short-circuit protection by a fixed current limiting circuit which is activated at approximately 120% of rated load current.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6215A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6215A
DC Power Supply 6215A
The 6215A is a 10 W, 25 V, 0.4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 25V Current: 0.4A Power: 10W Input requirements: 115 VAC ± 10, 48-440 Hz Load effect: 4 mV Source effect: 4 mV Output Binding Posts Constant Voltage/Current Limiting Front-Panel Coarse and Fine Voltage Controls Combination Volt/ammeter that is Switch Selected The Agilent 6215A features constant voltage/current limiting which supplies a short-circuit protection by a fixed current limiting circuit which is activated at approximately 120% of rated load current.

The 6215A is a 10 W, 25 V, 0.4 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 25V
  • Current: 0.4A
  • Power: 10W
  • Input requirements: 115 VAC ± 10, 48-440 Hz
  • Load effect: 4 mV
  • Source effect: 4 mV
  • Output Binding Posts
  • Constant Voltage/Current Limiting
  • Front-Panel Coarse and Fine Voltage Controls
  • Combination Volt/ammeter that is Switch Selected

The Agilent 6215A features constant voltage/current limiting which supplies a short-circuit protection by a fixed current limiting circuit which is activated at approximately 120% of rated load current.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6215A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10360-80-3u-27450 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details