ValueTronics International, Inc. RF Generator 620B

Description
The 620B is a 11 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 7-11 GHz The Agilent 620B allows frequency to be set on a large, direct-reading dial. A Delta F vernier control provides ultra-fine tuning capability. There is also a provision for remote fine tuning. Calibrated output from 0 to -127 dBm (into 50-ohms) is also set on a large, direct-reading dial (calibrated in both dBm & volts). An output independent of attenuator setting is also available for phase-locking to another generator. Offers internal pulse, squarewave and FM, plus external pulse and FM. Output range is 0 to -127 dBm into 50-ohms with ±2 dB accuracy.
Description
The 620B is a 11 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 7-11 GHz The Agilent 620B allows frequency to be set on a large, direct-reading dial. A Delta F vernier control provides ultra-fine tuning capability. There is also a provision for remote fine tuning. Calibrated output from 0 to -127 dBm (into 50-ohms) is also set on a large, direct-reading dial (calibrated in both dBm & volts). An output independent of attenuator setting is also available for phase-locking to another generator. Offers internal pulse, squarewave and FM, plus external pulse and FM. Output range is 0 to -127 dBm into 50-ohms with ±2 dB accuracy.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 620B - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
620B
RF Generator 620B
The 620B is a 11 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 7-11 GHz The Agilent 620B allows frequency to be set on a large, direct-reading dial. A Delta F vernier control provides ultra-fine tuning capability. There is also a provision for remote fine tuning. Calibrated output from 0 to -127 dBm (into 50-ohms) is also set on a large, direct-reading dial (calibrated in both dBm & volts). An output independent of attenuator setting is also available for phase-locking to another generator. Offers internal pulse, squarewave and FM, plus external pulse and FM. Output range is 0 to -127 dBm into 50-ohms with ±2 dB accuracy.

The 620B is a 11 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 7-11 GHz

The Agilent 620B allows frequency to be set on a large, direct-reading dial. A Delta F vernier control provides ultra-fine tuning capability. There is also a provision for remote fine tuning. Calibrated output from 0 to -127 dBm (into 50-ohms) is also set on a large, direct-reading dial (calibrated in both dBm & volts). An output independent of attenuator setting is also available for phase-locking to another generator. Offers internal pulse, squarewave and FM, plus external pulse and FM. Output range is 0 to -127 dBm into 50-ohms with ±2 dB accuracy.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 620B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details