ValueTronics International, Inc. DC Power Supply 6209B

Description
The 6209B is a 30 W, 320 V, 0.1 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 320V Current: 0.1A Power: 30W Ripple and Noise: 1 mV RMS 40 mV peak-to-peak Load regulation: 0.01% +2mv Remote sensing 10-Turn Voltage and Current Controls Front and Rear Panel Terminals Units can be: Bench Operated, Rack-Mounted, Individually or in Pairs The Agilent 6209B is a DC Power Supply.
Datasheet
Description
The 6209B is a 30 W, 320 V, 0.1 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 320V Current: 0.1A Power: 30W Ripple and Noise: 1 mV RMS 40 mV peak-to-peak Load regulation: 0.01% +2mv Remote sensing 10-Turn Voltage and Current Controls Front and Rear Panel Terminals Units can be: Bench Operated, Rack-Mounted, Individually or in Pairs The Agilent 6209B is a DC Power Supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6209B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6209B
DC Power Supply 6209B
The 6209B is a 30 W, 320 V, 0.1 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 320V Current: 0.1A Power: 30W Ripple and Noise: 1 mV RMS 40 mV peak-to-peak Load regulation: 0.01% +2mv Remote sensing 10-Turn Voltage and Current Controls Front and Rear Panel Terminals Units can be: Bench Operated, Rack-Mounted, Individually or in Pairs The Agilent 6209B is a DC Power Supply.

The 6209B is a 30 W, 320 V, 0.1 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 320V
  • Current: 0.1A
  • Power: 30W
  • Ripple and Noise: 1 mV RMS
  • 40 mV peak-to-peak
  • Load regulation: 0.01% +2mv
  • Remote sensing
  • 10-Turn Voltage and Current Controls
  • Front and Rear Panel Terminals
  • Units can be: Bench Operated, Rack-Mounted, Individually or in Pairs

The Agilent 6209B is a DC Power Supply.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6209B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227691 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details