ValueTronics International, Inc. DC Power Supply 6205C

Description
The 6205C is a 20 W, 20 V, 0.6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range Output 1: 0-20 V/0-0.6 A; 0-40 V/0-0.3 Output 2: 0-20 V/0.0.6 A; 0-40 V/0-0.3 Power: 20W 10-Turn Output Voltage Controls Auto-tracking Output Range (0 - 55 deg C) Ripple and Noise: 200 uV RMS, 1 mV peak-to-pea Load Regulation: 0.01% + 4 mV Volt-Ampere Meter Meter Function and Range Switch Front and Rear Output Terminals An Output Range Switch selects a High or Low Output-Voltage Range
Datasheet
Description
The 6205C is a 20 W, 20 V, 0.6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range Output 1: 0-20 V/0-0.6 A; 0-40 V/0-0.3 Output 2: 0-20 V/0.0.6 A; 0-40 V/0-0.3 Power: 20W 10-Turn Output Voltage Controls Auto-tracking Output Range (0 - 55 deg C) Ripple and Noise: 200 uV RMS, 1 mV peak-to-pea Load Regulation: 0.01% + 4 mV Volt-Ampere Meter Meter Function and Range Switch Front and Rear Output Terminals An Output Range Switch selects a High or Low Output-Voltage Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6205C - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6205C
DC Power Supply 6205C
The 6205C is a 20 W, 20 V, 0.6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range Output 1: 0-20 V/0-0.6 A; 0-40 V/0-0.3 Output 2: 0-20 V/0.0.6 A; 0-40 V/0-0.3 Power: 20W 10-Turn Output Voltage Controls Auto-tracking Output Range (0 - 55 deg C) Ripple and Noise: 200 uV RMS, 1 mV peak-to-pea Load Regulation: 0.01% + 4 mV Volt-Ampere Meter Meter Function and Range Switch Front and Rear Output Terminals An Output Range Switch selects a High or Low Output-Voltage Range

The 6205C is a 20 W, 20 V, 0.6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual Range
  • Output 1: 0-20 V/0-0.6 A; 0-40 V/0-0.3
  • Output 2: 0-20 V/0.0.6 A; 0-40 V/0-0.3
  • Power: 20W
  • 10-Turn Output Voltage Controls
  • Auto-tracking
  • Output Range (0 - 55 deg C)
  • Ripple and Noise: 200 uV RMS, 1 mV peak-to-pea
  • Load Regulation: 0.01% + 4 mV
  • Volt-Ampere Meter
  • Meter Function and Range Switch
  • Front and Rear Output Terminals
  • An Output Range Switch selects a High or Low Output-Voltage Range
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6205C
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2316-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details