ValueTronics International, Inc. DC Power Supply 6204B

Description
The 6204B is a 20 W, 20 V, 0.6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0 to 20 V @ 0.6 A; 0 to 40 V @ 0.3 A Power: 20W Input: 115 VAC ±10%, 1 ph, 48-440 Hz Regulation: 0.01% + 4 mV CV/CL Modes Auto-Series/Auto-Par allel Operation Auto-Tracking Coarse and Fine Voltage Controls Meter with Meter Selection Switch for Function/Range Front and Rear Outputs
Description
The 6204B is a 20 W, 20 V, 0.6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0 to 20 V @ 0.6 A; 0 to 40 V @ 0.3 A Power: 20W Input: 115 VAC ±10%, 1 ph, 48-440 Hz Regulation: 0.01% + 4 mV CV/CL Modes Auto-Series/Auto-Par allel Operation Auto-Tracking Coarse and Fine Voltage Controls Meter with Meter Selection Switch for Function/Range Front and Rear Outputs

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6204B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6204B
DC Power Supply 6204B
The 6204B is a 20 W, 20 V, 0.6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output: 0 to 20 V @ 0.6 A; 0 to 40 V @ 0.3 A Power: 20W Input: 115 VAC ±10%, 1 ph, 48-440 Hz Regulation: 0.01% + 4 mV CV/CL Modes Auto-Series/Auto-Par allel Operation Auto-Tracking Coarse and Fine Voltage Controls Meter with Meter Selection Switch for Function/Range Front and Rear Outputs

The 6204B is a 20 W, 20 V, 0.6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output: 0 to 20 V @ 0.6 A; 0 to 40 V @ 0.3 A
  • Power: 20W
  • Input: 115 VAC ±10%, 1 ph, 48-440 Hz
  • Regulation: 0.01% + 4 mV
  • CV/CL Modes
  • Auto-Series/Auto-Parallel Operation
  • Auto-Tracking
  • Coarse and Fine Voltage Controls
  • Meter with Meter Selection Switch for Function/Range
  • Front and Rear Outputs
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6204B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 203S-20kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details