ValueTronics International, Inc. DC Power Supply 6203B

Description
The 6203B is a 30 W, 7.5 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 7.5V Current: 3A Power: 30W Low-Cost Bench Supply Ten-Turn Voltage Current Controls Metered and has CV/CC The Agilent 6203B is completely transistorized and suitable for either bench or relay rack operation. It is a compact, well-regulated, CV/CC supply that will furnish full rated output voltage at the maximum rated output current or can be continuously adjusted throughout the output range.
Datasheet
Description
The 6203B is a 30 W, 7.5 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 7.5V Current: 3A Power: 30W Low-Cost Bench Supply Ten-Turn Voltage Current Controls Metered and has CV/CC The Agilent 6203B is completely transistorized and suitable for either bench or relay rack operation. It is a compact, well-regulated, CV/CC supply that will furnish full rated output voltage at the maximum rated output current or can be continuously adjusted throughout the output range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6203B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6203B
DC Power Supply 6203B
The 6203B is a 30 W, 7.5 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 7.5V Current: 3A Power: 30W Low-Cost Bench Supply Ten-Turn Voltage Current Controls Metered and has CV/CC The Agilent 6203B is completely transistorized and suitable for either bench or relay rack operation. It is a compact, well-regulated, CV/CC supply that will furnish full rated output voltage at the maximum rated output current or can be continuously adjusted throughout the output range.

The 6203B is a 30 W, 7.5 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0 to 7.5V
  • Current: 3A
  • Power: 30W
  • Low-Cost Bench Supply
  • Ten-Turn Voltage
  • Current Controls
  • Metered and has CV/CC

The Agilent 6203B is completely transistorized and suitable for either bench or relay rack operation. It is a compact, well-regulated, CV/CC supply that will furnish full rated output voltage at the maximum rated output current or can be continuously adjusted throughout the output range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6203B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
AC-DC Power Supplies - CUS150M-12/F - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
4 suppliers