ValueTronics International, Inc. DC Power Supply 6201B

Description
The 6201B is a 30 W, 20 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 20 V Current: 1.5 A Power: 30W Regulation: 0.01% Metered CV/CC The Agilent 6201B is packaged in an 8-inch wide case suitable for bench use or rack installation.
Description
The 6201B is a 30 W, 20 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 20 V Current: 1.5 A Power: 30W Regulation: 0.01% Metered CV/CC The Agilent 6201B is packaged in an 8-inch wide case suitable for bench use or rack installation.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6201B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6201B
DC Power Supply 6201B
The 6201B is a 30 W, 20 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 20 V Current: 1.5 A Power: 30W Regulation: 0.01% Metered CV/CC The Agilent 6201B is packaged in an 8-inch wide case suitable for bench use or rack installation.

The 6201B is a 30 W, 20 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0 to 20 V
  • Current: 1.5 A
  • Power: 30W
  • Regulation: 0.01%
  • Metered
  • CV/CC

The Agilent 6201B is packaged in an 8-inch wide case suitable for bench use or rack installation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6201B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1435-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details