ValueTronics International, Inc. DC Power Supply 6200B

Description
The 6200B is a 30 W, 40 V, 1.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 1.5A Power: 30W Dual range output is continuously variable (0 to 40 V at 0.75 A or 0 to 20 V at 1.5 A) and offers 0.01% regulation Load connections are made via three binding posts Either the + or the - post may be grounded through an adjacent GND terminal or the supply may be operated floating at up to 300 V above ground Constant Current or Constant Voltage modes available The Agilent HP 6200B is a popular low-cost bench supply designed for general laboratory use and equipped with front-panel mounted controls, a combination volt/ammeter, and output binding posts. Output voltage and current are continuously variable, via coarse and fine controls from 0 to 15% above the maximum rated output. A switch selects either output voltage or current for display on the panel meter.
Datasheet
Description
The 6200B is a 30 W, 40 V, 1.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 1.5A Power: 30W Dual range output is continuously variable (0 to 40 V at 0.75 A or 0 to 20 V at 1.5 A) and offers 0.01% regulation Load connections are made via three binding posts Either the + or the - post may be grounded through an adjacent GND terminal or the supply may be operated floating at up to 300 V above ground Constant Current or Constant Voltage modes available The Agilent HP 6200B is a popular low-cost bench supply designed for general laboratory use and equipped with front-panel mounted controls, a combination volt/ammeter, and output binding posts. Output voltage and current are continuously variable, via coarse and fine controls from 0 to 15% above the maximum rated output. A switch selects either output voltage or current for display on the panel meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6200B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6200B
DC Power Supply 6200B
The 6200B is a 30 W, 40 V, 1.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 1.5A Power: 30W Dual range output is continuously variable (0 to 40 V at 0.75 A or 0 to 20 V at 1.5 A) and offers 0.01% regulation Load connections are made via three binding posts Either the + or the - post may be grounded through an adjacent GND terminal or the supply may be operated floating at up to 300 V above ground Constant Current or Constant Voltage modes available The Agilent HP 6200B is a popular low-cost bench supply designed for general laboratory use and equipped with front-panel mounted controls, a combination volt/ammeter, and output binding posts. Output voltage and current are continuously variable, via coarse and fine controls from 0 to 15% above the maximum rated output. A switch selects either output voltage or current for display on the panel meter.

The 6200B is a 30 W, 40 V, 1.5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40V
  • Current: 1.5A
  • Power: 30W
  • Dual range output is continuously variable (0 to 40 V at 0.75 A or 0 to 20 V at 1.5 A) and offers 0.01% regulation
  • Load connections are made via three binding posts
  • Either the + or the - post may be grounded through an adjacent GND terminal or the supply may be operated floating at up to 300 V above ground
  • Constant Current or Constant Voltage modes available

The Agilent HP 6200B is a popular low-cost bench supply designed for general laboratory use and equipped with front-panel mounted controls, a combination volt/ammeter, and output binding posts. Output voltage and current are continuously variable, via coarse and fine controls from 0 to 15% above the maximum rated output. A switch selects either output voltage or current for display on the panel meter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6200B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details