The 6200A is a 20 GHz Network Analyzer from IFR. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.
The IFR 6200A Microwave Test Set combines several instruments in one small and portable package. The Aeroflex 6200A includes the following instruments:
Synthesized Sweep Generator
Rapid Sweeps with Synthesizer Precision
Up to +11 dBm levelled power
Low harmonics and spurious
Levelled accuracy typical <±0.5 dB
Excellent source match
Power sweeps up to 80 dB
4-Input Scalar Network Analyzer
Four Inputs
High Accuracy
Color Display
Upt to 90dB dynamic range
Excellent linearity
AC and DC detection
Eight markers
Wide dynamic range: -70 dBm to +35 dBm
Wide frequency range: 30 kHz to 40 GHz
Analog peaking indicator
max/min hold
Range of 12 power sensors available
Linearity correction improves accuracy
Four digit resolution
10 MHz - 20 GHz
Provides both swept and readout response
Frequency offset facility
Max/Min hold for drift analysis
Auto limit checking
Voltage Range: -15V to +15V
Current Range: -150 mA to +150mA
Power Meter
Frequency Counter
Programmable Voltage/Current Source
Other features of the Marconi 6200A Microwave Test Set include:
Fault Location:
Real time processing gives rapid fault analysis
Fault location measurements from 10 mm to 25 km
Accuracy 0.1% of range
High resolution
Integrated Test Head for convenient connections
Optional transmision line database for fast measurement setup
Optional IFR 6210 Reflection Analyzer:
The 6210 enhances the capability of the 6200 series by providing precision, reflection coefficient and time domain measurements. Designed specifically for precision measurements of reflection coefficient from 250 MHz to 26.5 GHz. 6210 fits underneath a 6200 series Microwave Test Set (MTS) which provides the synthesized signal source and analyzer display to form a single integrated test system. 6210 consists of additional hardware and software to enable error corrected reflection coefficient measurements with both cartesian and polar displays.
The 6210 offers:
Excellent directivity and test port match for precise measurements of reflection coefficient
Time domain software for pinpointing impedance discontinuities in devices or systems
Polar and Smith Chart displays to facilitate matching of devices in circuits
Fast sweep rate to speed up alignment of components in production test
Wide range of calibration kits for 3.5 mm, Type N and 7 mm connectors
Works with standard 6200 series Microwave Test Set for easy upgrade route
The 6200A is a 20 GHz Network Analyzer from IFR. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.
The IFR 6200A Microwave Test Set combines several instruments in one small and portable package. The Aeroflex 6200A includes the following instruments:
- Synthesized Sweep Generator
- Rapid Sweeps with Synthesizer Precision
- Up to +11 dBm levelled power
- Low harmonics and spurious
- Levelled accuracy typical <±0.5 dB
- Excellent source match
- Power sweeps up to 80 dB
- 4-Input Scalar Network Analyzer
- Four Inputs
- High Accuracy
- Color Display
- Upt to 90dB dynamic range
- Excellent linearity
- AC and DC detection
- Eight markers
- Wide dynamic range: -70 dBm to +35 dBm
- Wide frequency range: 30 kHz to 40 GHz
- Analog peaking indicator
- max/min hold
- Range of 12 power sensors available
- Linearity correction improves accuracy
- Four digit resolution
- 10 MHz - 20 GHz
- Provides both swept and readout response
- Frequency offset facility
- Max/Min hold for drift analysis
- Auto limit checking
- Voltage Range: -15V to +15V
- Current Range: -150 mA to +150mA
- Power Meter
- Frequency Counter
- Programmable Voltage/Current Source
Other features of the Marconi 6200A Microwave Test Set include:
- Fault Location:
- Real time processing gives rapid fault analysis
- Fault location measurements from 10 mm to 25 km
- Accuracy 0.1% of range
- High resolution
- Integrated Test Head for convenient connections
- Optional transmision line database for fast measurement setup
- Optional IFR 6210 Reflection Analyzer:
- The 6210 enhances the capability of the 6200 series by providing precision, reflection coefficient and time domain measurements. Designed specifically for precision measurements of reflection coefficient from 250 MHz to 26.5 GHz. 6210 fits underneath a 6200 series Microwave Test Set (MTS) which provides the synthesized signal source and analyzer display to form a single integrated test system. 6210 consists of additional hardware and software to enable error corrected reflection coefficient measurements with both cartesian and polar displays.
- The 6210 offers:
- Excellent directivity and test port match for precise measurements of reflection coefficient
- Time domain software for pinpointing impedance discontinuities in devices or systems
- Polar and Smith Chart displays to facilitate matching of devices in circuits
- Fast sweep rate to speed up alignment of components in production test
- Wide range of calibration kits for 3.5 mm, Type N and 7 mm connectors
- Works with standard 6200 series Microwave Test Set for easy upgrade route