ValueTronics International, Inc. Current Source 6181C

Description
The 6181C is a Current Source from HP. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Addtional Features: Manually operated current sources Useful to uA region High output impedance - no output capacitor Output ratings: 0-250 mA full-scale current, 0-100 V Max. voltage compliance Typical applications for the HP 6181C include resistivity measurements, semiconductor , and applications in electrochemistry and electromagnetics.
Description
The 6181C is a Current Source from HP. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Addtional Features: Manually operated current sources Useful to uA region High output impedance - no output capacitor Output ratings: 0-250 mA full-scale current, 0-100 V Max. voltage compliance Typical applications for the HP 6181C include resistivity measurements, semiconductor , and applications in electrochemistry and electromagnetics.

Suppliers

Company
Product
Description
Supplier Links
Current Source - 6181C - ValueTronics International, Inc.
Elgin, IL, USA
Current Source
6181C
Current Source 6181C
The 6181C is a Current Source from HP. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Addtional Features: Manually operated current sources Useful to uA region High output impedance - no output capacitor Output ratings: 0-250 mA full-scale current, 0-100 V Max. voltage compliance Typical applications for the HP 6181C include resistivity measurements, semiconductor , and applications in electrochemistry and electromagnetics.

The 6181C is a Current Source from HP. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current.

Addtional Features:

  • Manually operated current sources
  • Useful to uA region
  • High output impedance - no output capacitor
  • Output ratings: 0-250 mA full-scale current, 0-100 V Max. voltage compliance

Typical applications for the HP 6181C include resistivity measurements, semiconductor , and applications in electrochemistry and electromagnetics.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6181C
Product Name Current Source
Type Current Source
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details