ValueTronics International, Inc. Current Source 6177C

Description
The 6177C is a Current Source from Agilent. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Agilent Features: Manually operated current sources Useful to uA region High output impedance - no output capacitor Output ratings: 0-500 mA full-scale current, 0-50 V Max. voltage compliance The Keysight Agilent HP 6177C offers exceptional regulation and stability. Typical applications include resistivity measurements, semiconductor characterization, and applications in electrochemistry and electromagnetics.
Description
The 6177C is a Current Source from Agilent. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Agilent Features: Manually operated current sources Useful to uA region High output impedance - no output capacitor Output ratings: 0-500 mA full-scale current, 0-50 V Max. voltage compliance The Keysight Agilent HP 6177C offers exceptional regulation and stability. Typical applications include resistivity measurements, semiconductor characterization, and applications in electrochemistry and electromagnetics.

Suppliers

Company
Product
Description
Supplier Links
Current Source - 6177C - ValueTronics International, Inc.
Elgin, IL, USA
Current Source
6177C
Current Source 6177C
The 6177C is a Current Source from Agilent. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Agilent Features: Manually operated current sources Useful to uA region High output impedance - no output capacitor Output ratings: 0-500 mA full-scale current, 0-50 V Max. voltage compliance The Keysight Agilent HP 6177C offers exceptional regulation and stability. Typical applications include resistivity measurements, semiconductor characterization, and applications in electrochemistry and electromagnetics.

The 6177C is a Current Source from Agilent. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current.

Agilent Features:

  • Manually operated current sources
  • Useful to uA region
  • High output impedance - no output capacitor
  • Output ratings: 0-500 mA full-scale current, 0-50 V Max. voltage compliance

The Keysight Agilent HP 6177C offers exceptional regulation and stability. Typical applications include resistivity measurements, semiconductor characterization, and applications in electrochemistry and electromagnetics.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6177C
Product Name Current Source
Type Current Source
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details