ValueTronics International, Inc. Current Source 6140A

Description
The 6140A is a Current Source from HP. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: ±16.384 mA to ±99.99 mA @ 100V depending on the option and range specified Isolated output Fast,accurate, high resolution programming Bipolar output Current sink or source Programmable current latch (on voltage sources) or voltage limit (on current sources)
Description
The 6140A is a Current Source from HP. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: ±16.384 mA to ±99.99 mA @ 100V depending on the option and range specified Isolated output Fast,accurate, high resolution programming Bipolar output Current sink or source Programmable current latch (on voltage sources) or voltage limit (on current sources)

Suppliers

Company
Product
Description
Supplier Links
Current Source - 6140A - ValueTronics International, Inc.
Elgin, IL, USA
Current Source
6140A
Current Source 6140A
The 6140A is a Current Source from HP. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: ±16.384 mA to ±99.99 mA @ 100V depending on the option and range specified Isolated output Fast,accurate, high resolution programming Bipolar output Current sink or source Programmable current latch (on voltage sources) or voltage limit (on current sources)

The 6140A is a Current Source from HP. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current.

Additional Features:

  • ±16.384 mA to ±99.99 mA @ 100V depending on the option and range specified
  • Isolated output
  • Fast,accurate, high resolution programming
  • Bipolar output
  • Current sink or source
  • Programmable current latch (on voltage sources) or voltage limit (on current sources)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6140A
Product Name Current Source
Type Current Source
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Plug-in - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1226603 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details