ValueTronics International, Inc. Communication Analyzer 6113G

Description
The 6113G is a communication analyzer from Racal Dana. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Digital Radio Test Set GSM, AMR, GPRS and EGPRS 4+4 timeslots (MS Class 14) air interface protocol analyzer Passively decodes raw traffic and signaling between a BTS and Mobile terminal Capture and identification of "real world" interoperability issues Protocol regression testing and fault finding The Racal Dana 6113G GPRS base station protocol tester provides the user with layer 1, layer 2 and layer 3 monitoring and emulation capability for the Um interface. It uses the Racal Dana 6113G test set and the GPRS AIME (Air Interface Monitoring and Emulation) software package which is a member of the ProCLAIME series of protocol testers. The features of this powerful test and development tool allow the GPRS software designer to monitor, debug and fault find the layer 1 and protocol interchanges on the Um interface. The tester is suitable for GPRS development programs as well as integration and regression testing of base stations.
Datasheet
Description
The 6113G is a communication analyzer from Racal Dana. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Digital Radio Test Set GSM, AMR, GPRS and EGPRS 4+4 timeslots (MS Class 14) air interface protocol analyzer Passively decodes raw traffic and signaling between a BTS and Mobile terminal Capture and identification of "real world" interoperability issues Protocol regression testing and fault finding The Racal Dana 6113G GPRS base station protocol tester provides the user with layer 1, layer 2 and layer 3 monitoring and emulation capability for the Um interface. It uses the Racal Dana 6113G test set and the GPRS AIME (Air Interface Monitoring and Emulation) software package which is a member of the ProCLAIME series of protocol testers. The features of this powerful test and development tool allow the GPRS software designer to monitor, debug and fault find the layer 1 and protocol interchanges on the Um interface. The tester is suitable for GPRS development programs as well as integration and regression testing of base stations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 6113G - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
6113G
Communication Analyzer 6113G
The 6113G is a communication analyzer from Racal Dana. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Digital Radio Test Set GSM, AMR, GPRS and EGPRS 4+4 timeslots (MS Class 14) air interface protocol analyzer Passively decodes raw traffic and signaling between a BTS and Mobile terminal Capture and identification of "real world" interoperability issues Protocol regression testing and fault finding The Racal Dana 6113G GPRS base station protocol tester provides the user with layer 1, layer 2 and layer 3 monitoring and emulation capability for the Um interface. It uses the Racal Dana 6113G test set and the GPRS AIME (Air Interface Monitoring and Emulation) software package which is a member of the ProCLAIME series of protocol testers. The features of this powerful test and development tool allow the GPRS software designer to monitor, debug and fault find the layer 1 and protocol interchanges on the Um interface. The tester is suitable for GPRS development programs as well as integration and regression testing of base stations.

The 6113G is a communication analyzer from Racal Dana. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Digital Radio Test Set
  • GSM, AMR, GPRS and EGPRS 4+4 timeslots (MS Class 14) air interface protocol analyzer
  • Passively decodes raw traffic and signaling between a BTS and Mobile terminal
  • Capture and identification of "real world" interoperability issues
  • Protocol regression testing and fault finding

The Racal Dana 6113G GPRS base station protocol tester provides the user with layer 1, layer 2 and layer 3 monitoring and emulation capability for the Um interface. It uses the Racal Dana 6113G test set and the GPRS AIME (Air Interface Monitoring and Emulation) software package which is a member of the ProCLAIME series of protocol testers.

The features of this powerful test and development tool allow the GPRS software designer to monitor, debug and fault find the layer 1 and protocol interchanges on the Um interface. The tester is suitable for GPRS development programs as well as integration and regression testing of base stations.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 6113G
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details