ValueTronics International, Inc. DC Power Supply 6113A

Description
The 6113A is a 20 W, 10 V, 2 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10V Current: 2A Power: 20W Accuracy: 0.1% + 1mV Resolution: 20 µV The Agilent HP 6113A is a low cost unit suitable for many precision power applications. Output voltage is adjusted by a five-decade thumbwheel voltage programmer for convenient and precise adjustment of output voltage. A single-turn current control allows full range adjustment of the current-limit point.
Datasheet
Description
The 6113A is a 20 W, 10 V, 2 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10V Current: 2A Power: 20W Accuracy: 0.1% + 1mV Resolution: 20 µV The Agilent HP 6113A is a low cost unit suitable for many precision power applications. Output voltage is adjusted by a five-decade thumbwheel voltage programmer for convenient and precise adjustment of output voltage. A single-turn current control allows full range adjustment of the current-limit point.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6113A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6113A
DC Power Supply 6113A
The 6113A is a 20 W, 10 V, 2 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10V Current: 2A Power: 20W Accuracy: 0.1% + 1mV Resolution: 20 µV The Agilent HP 6113A is a low cost unit suitable for many precision power applications. Output voltage is adjusted by a five-decade thumbwheel voltage programmer for convenient and precise adjustment of output voltage. A single-turn current control allows full range adjustment of the current-limit point.

The 6113A is a 20 W, 10 V, 2 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 10V
  • Current: 2A
  • Power: 20W
  • Accuracy: 0.1% + 1mV
  • Resolution: 20 µV

The Agilent HP 6113A is a low cost unit suitable for many precision power applications. Output voltage is adjusted by a five-decade thumbwheel voltage programmer for convenient and precise adjustment of output voltage. A single-turn current control allows full range adjustment of the current-limit point.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6113A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power supply - 2787-2147/000-030 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details