ValueTronics International, Inc. Communication Analyzer 6113

Description
The 6113 is a communication analyzer from Racal Dana. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Easy to use, fully integrated, soft key driven BTS test set Support for GSM850, GSM900, GSM1800 and GSM1900 Comprehensive test of transmitter and receiver Options to control all major BTS types Manual and fully automatic testing Test sequences for full customization Optimized for installation and commissioning, routine maintenance, fault diagnosis and production testing A-bis interface for full BTS control and bit error ratio (BER) measurements Two PC Card slots for data storage, field upgrades and software enhancements The Racal Instruments Wireless Solutions (RIWS) 6113 Digital Radio Test Set provides a wide range of test and measurement functions to enable fast manual or automatic testing of GSM850, GSM900, GSM1800 or GSM1900 Base Transceiver Stations (BTSs). Applications includes installation and commissioning, routine maintenance, fault diagnosis and final unit product testing. The Base Station On-Air Service System (BOSS) allows live RF network traffic monitoring and analyzing. It can set up calls for receiver testing. A sensitive measuring receiver option permits operation remote from the antenna.
Datasheet
Description
The 6113 is a communication analyzer from Racal Dana. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Easy to use, fully integrated, soft key driven BTS test set Support for GSM850, GSM900, GSM1800 and GSM1900 Comprehensive test of transmitter and receiver Options to control all major BTS types Manual and fully automatic testing Test sequences for full customization Optimized for installation and commissioning, routine maintenance, fault diagnosis and production testing A-bis interface for full BTS control and bit error ratio (BER) measurements Two PC Card slots for data storage, field upgrades and software enhancements The Racal Instruments Wireless Solutions (RIWS) 6113 Digital Radio Test Set provides a wide range of test and measurement functions to enable fast manual or automatic testing of GSM850, GSM900, GSM1800 or GSM1900 Base Transceiver Stations (BTSs). Applications includes installation and commissioning, routine maintenance, fault diagnosis and final unit product testing. The Base Station On-Air Service System (BOSS) allows live RF network traffic monitoring and analyzing. It can set up calls for receiver testing. A sensitive measuring receiver option permits operation remote from the antenna.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 6113 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
6113
Communication Analyzer 6113
The 6113 is a communication analyzer from Racal Dana. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Easy to use, fully integrated, soft key driven BTS test set Support for GSM850, GSM900, GSM1800 and GSM1900 Comprehensive test of transmitter and receiver Options to control all major BTS types Manual and fully automatic testing Test sequences for full customization Optimized for installation and commissioning, routine maintenance, fault diagnosis and production testing A-bis interface for full BTS control and bit error ratio (BER) measurements Two PC Card slots for data storage, field upgrades and software enhancements The Racal Instruments Wireless Solutions (RIWS) 6113 Digital Radio Test Set provides a wide range of test and measurement functions to enable fast manual or automatic testing of GSM850, GSM900, GSM1800 or GSM1900 Base Transceiver Stations (BTSs). Applications includes installation and commissioning, routine maintenance, fault diagnosis and final unit product testing. The Base Station On-Air Service System (BOSS) allows live RF network traffic monitoring and analyzing. It can set up calls for receiver testing. A sensitive measuring receiver option permits operation remote from the antenna.

The 6113 is a communication analyzer from Racal Dana. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Easy to use, fully integrated, soft key driven BTS test set
  • Support for GSM850, GSM900, GSM1800 and GSM1900
  • Comprehensive test of transmitter and receiver
  • Options to control all major BTS types
  • Manual and fully automatic testing
  • Test sequences for full customization
  • Optimized for installation and commissioning, routine maintenance, fault diagnosis and production testing
  • A-bis interface for full BTS control and bit error ratio (BER) measurements
  • Two PC Card slots for data storage, field upgrades and software enhancements

The Racal Instruments Wireless Solutions (RIWS) 6113 Digital Radio Test Set provides a wide range of test and measurement functions to enable fast manual or automatic testing of GSM850, GSM900, GSM1800 or GSM1900 Base Transceiver Stations (BTSs). Applications includes installation and commissioning, routine maintenance, fault diagnosis and final unit product testing.

The Base Station On-Air Service System (BOSS) allows live RF network traffic monitoring and analyzing. It can set up calls for receiver testing. A sensitive measuring receiver option permits operation remote from the antenna.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 6113
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details