ValueTronics International, Inc. DC Power Supply 6111A

Description
The 6111A is a 20 W, 20 V, 1 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 1A Power: 20W Regulation: 0.001% + 100 µV. Input: 115 VAC ±10%, 1 ph, 48-63 Hz Auto-Series Auto-Tracking Operation Remote Sensing Remote Programming The Agilent HP 6111A features a precise 5 digit thumb-wheel voltage control, adjustable current limiter, constant voltage/current limit modes, volt/ampere meter with meter function switch for either of two output voltage or current ranges (X1, X0.1) for display.
Datasheet
Description
The 6111A is a 20 W, 20 V, 1 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 1A Power: 20W Regulation: 0.001% + 100 µV. Input: 115 VAC ±10%, 1 ph, 48-63 Hz Auto-Series Auto-Tracking Operation Remote Sensing Remote Programming The Agilent HP 6111A features a precise 5 digit thumb-wheel voltage control, adjustable current limiter, constant voltage/current limit modes, volt/ampere meter with meter function switch for either of two output voltage or current ranges (X1, X0.1) for display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6111A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6111A
DC Power Supply 6111A
The 6111A is a 20 W, 20 V, 1 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 1A Power: 20W Regulation: 0.001% + 100 µV. Input: 115 VAC ±10%, 1 ph, 48-63 Hz Auto-Series Auto-Tracking Operation Remote Sensing Remote Programming The Agilent HP 6111A features a precise 5 digit thumb-wheel voltage control, adjustable current limiter, constant voltage/current limit modes, volt/ampere meter with meter function switch for either of two output voltage or current ranges (X1, X0.1) for display.

The 6111A is a 20 W, 20 V, 1 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 20V
  • Current: 1A
  • Power: 20W
  • Regulation: 0.001% + 100 µV.
  • Input: 115 VAC ±10%, 1 ph, 48-63 Hz
  • Auto-Series
  • Auto-Tracking Operation
  • Remote Sensing
  • Remote Programming

The Agilent HP 6111A features a precise 5 digit thumb-wheel voltage control, adjustable current limiter, constant voltage/current limit modes, volt/ampere meter with meter function switch for either of two output voltage or current ranges (X1, X0.1) for display.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6111A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - GHP12012D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
AC-DC Power Supplies - CUS150M-24/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
4 suppliers
80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details