ValueTronics International, Inc. Communication Analyzer 6103E

Description
The 6103E is a communication analyzer from Racal Dana. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Digital Radio Test Set with Encryption comprising 6103 and option 10 Easy to use, fully integrated Test Set optimized for maintenance and servicing of GSM 850, 900, 1800 and 1900 GPRS single slot receiver BLER Dual-Band Handover Modulation Analyzer for alignment and diagnostics Complete set of facilities for battery life evaluation Fax and Bi-directional Data tests, complete with diagnostics Cell Broadcast and point to point Short Message Service testing “No button start” for ultimate simplicity of operation The Racal 6103E is an easy to use, fully integrated test set. The 6103E is optimized for maintenance and servicing of GSM, DCS1800, and PCS 1900 mobile telephones. The 6103E offers automatic and manual receiver, transmitter and signalling tests. The unit can be set up to be used as a modulation analyzer for alignment and diagnostics.. The 6103E has a bright LCD display with graphic and numeric displays.
Datasheet
Description
The 6103E is a communication analyzer from Racal Dana. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Digital Radio Test Set with Encryption comprising 6103 and option 10 Easy to use, fully integrated Test Set optimized for maintenance and servicing of GSM 850, 900, 1800 and 1900 GPRS single slot receiver BLER Dual-Band Handover Modulation Analyzer for alignment and diagnostics Complete set of facilities for battery life evaluation Fax and Bi-directional Data tests, complete with diagnostics Cell Broadcast and point to point Short Message Service testing “No button start” for ultimate simplicity of operation The Racal 6103E is an easy to use, fully integrated test set. The 6103E is optimized for maintenance and servicing of GSM, DCS1800, and PCS 1900 mobile telephones. The 6103E offers automatic and manual receiver, transmitter and signalling tests. The unit can be set up to be used as a modulation analyzer for alignment and diagnostics.. The 6103E has a bright LCD display with graphic and numeric displays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 6103E - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
6103E
Communication Analyzer 6103E
The 6103E is a communication analyzer from Racal Dana. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Digital Radio Test Set with Encryption comprising 6103 and option 10 Easy to use, fully integrated Test Set optimized for maintenance and servicing of GSM 850, 900, 1800 and 1900 GPRS single slot receiver BLER Dual-Band Handover Modulation Analyzer for alignment and diagnostics Complete set of facilities for battery life evaluation Fax and Bi-directional Data tests, complete with diagnostics Cell Broadcast and point to point Short Message Service testing “No button start” for ultimate simplicity of operation The Racal 6103E is an easy to use, fully integrated test set. The 6103E is optimized for maintenance and servicing of GSM, DCS1800, and PCS 1900 mobile telephones. The 6103E offers automatic and manual receiver, transmitter and signalling tests. The unit can be set up to be used as a modulation analyzer for alignment and diagnostics.. The 6103E has a bright LCD display with graphic and numeric displays.

The 6103E is a communication analyzer from Racal Dana. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Digital Radio Test Set with Encryption comprising 6103 and option 10
  • Easy to use, fully integrated Test Set optimized for maintenance and servicing of GSM 850, 900, 1800 and 1900
  • GPRS single slot receiver BLER
  • Dual-Band Handover Modulation Analyzer for alignment and diagnostics
  • Complete set of facilities for battery life evaluation
  • Fax and Bi-directional Data tests, complete with diagnostics
  • Cell Broadcast and point to point Short Message Service testing
  • “No button start” for ultimate simplicity of operation

The Racal 6103E is an easy to use, fully integrated test set. The 6103E is optimized for maintenance and servicing of GSM, DCS1800, and PCS 1900 mobile telephones. The 6103E offers automatic and manual receiver, transmitter and signalling tests. The unit can be set up to be used as a modulation analyzer for alignment and diagnostics.. The 6103E has a bright LCD display with graphic and numeric displays.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 6103E
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products