ValueTronics International, Inc. DC Power Supply 6102A

Description
The 6102A is a 20 W, 40 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 0.5A Power: 20W Regulation: 0.001% + 100 µV Input: 115 VAC ±10%, 1 ph, 48-63 Hz The Agilent 6102A System Power Supply is rated 0 to 40 V @ 0.5 A and features auto-series, auto-tracking operation, remote sensing, remote programming, coarse and fine voltage controls, adjustable current limiter, constant voltage/current limit modes, volt/ampere meter with meter function switch for either of two output voltage or current ranges (X1, X0.1) for display.
Datasheet
Description
The 6102A is a 20 W, 40 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 0.5A Power: 20W Regulation: 0.001% + 100 µV Input: 115 VAC ±10%, 1 ph, 48-63 Hz The Agilent 6102A System Power Supply is rated 0 to 40 V @ 0.5 A and features auto-series, auto-tracking operation, remote sensing, remote programming, coarse and fine voltage controls, adjustable current limiter, constant voltage/current limit modes, volt/ampere meter with meter function switch for either of two output voltage or current ranges (X1, X0.1) for display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6102A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6102A
DC Power Supply 6102A
The 6102A is a 20 W, 40 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 0.5A Power: 20W Regulation: 0.001% + 100 µV Input: 115 VAC ±10%, 1 ph, 48-63 Hz The Agilent 6102A System Power Supply is rated 0 to 40 V @ 0.5 A and features auto-series, auto-tracking operation, remote sensing, remote programming, coarse and fine voltage controls, adjustable current limiter, constant voltage/current limit modes, volt/ampere meter with meter function switch for either of two output voltage or current ranges (X1, X0.1) for display.

The 6102A is a 20 W, 40 V, 0.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40V
  • Current: 0.5A
  • Power: 20W
  • Regulation: 0.001% + 100 µV
  • Input: 115 VAC ±10%, 1 ph, 48-63 Hz

The Agilent 6102A System Power Supply is rated 0 to 40 V @ 0.5 A and features auto-series, auto-tracking operation, remote sensing, remote programming, coarse and fine voltage controls, adjustable current limiter, constant voltage/current limit modes, volt/ampere meter with meter function switch for either of two output voltage or current ranges (X1, X0.1) for display.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6102A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
11.4 to 12.6 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-120 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details