The 60NF50 is a bridge from Wiltron. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
Features:
Frequency range: 5 MHz to 2.0 GHz
Directivity: 40 dB
Insertion loss: 6.5 dB nominal
Maximum input power: 0.5 W
50 Ohm impedance
Test port connector: N(m), 60NF50: N(f)
The 60NF50 SWR Bridge is a precision, high directivity measurement component ideal for SWR and return loss measurements. The 60NF50 is used with other test instruments for making fixed and swept frequency return loss (SWR) measurements over a wide range of radio frequencies. Return loss measurements are made to check the performance of systems, subsystems, and microwave components such as amplifiers, directional couplers, attenuators, filters, splitters, and terminations.
The 60NF50 is a bridge from Wiltron. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.
Features:
- Frequency range: 5 MHz to 2.0 GHz
- Directivity: 40 dB
- Insertion loss: 6.5 dB nominal
- Maximum input power: 0.5 W
- 50 Ohm impedance
- Test port connector: N(m), 60NF50: N(f)
The 60NF50 SWR Bridge is a precision, high directivity measurement component ideal for SWR and return loss measurements. The 60NF50 is used with other test instruments for making fixed and swept frequency return loss (SWR) measurements over a wide range of radio frequencies. Return loss measurements are made to check the performance of systems, subsystems, and microwave components such as amplifiers, directional couplers, attenuators, filters, splitters, and terminations.