ValueTronics International, Inc. RF Generator 608E

Description
The 608E is a 480 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional features: Range is 0.1 µV to 1.0 V RMS and from 10 MHz to 480 MHz You can modulate the signal up to 95%: Internally (400 or 1000 Hz Continuous Wave) or externally (CW or Pulse Modulation) It has a basic accuracy of ±0.5% and includes a built-in crystal calibrator that provides calibrated frequency marks every 1 MHz or 5 MHz You just monitor the frequency marks with headphones and make a simple adjustment to increase the output accuracy Crystal accuracy is better than ±0.01% The Agilent 608E provides high-quality, versatile performance with distinctive ease-of-operation due to the analog-type meter readout. Many people seek out this feature since an analog meter is easy to interpret, even from far away and is generally faster in responding to change. Even green technicians can tell if the output's too low or high. The 608E has an adjustable, calibrated output.
Description
The 608E is a 480 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional features: Range is 0.1 µV to 1.0 V RMS and from 10 MHz to 480 MHz You can modulate the signal up to 95%: Internally (400 or 1000 Hz Continuous Wave) or externally (CW or Pulse Modulation) It has a basic accuracy of ±0.5% and includes a built-in crystal calibrator that provides calibrated frequency marks every 1 MHz or 5 MHz You just monitor the frequency marks with headphones and make a simple adjustment to increase the output accuracy Crystal accuracy is better than ±0.01% The Agilent 608E provides high-quality, versatile performance with distinctive ease-of-operation due to the analog-type meter readout. Many people seek out this feature since an analog meter is easy to interpret, even from far away and is generally faster in responding to change. Even green technicians can tell if the output's too low or high. The 608E has an adjustable, calibrated output.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 608E - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
608E
RF Generator 608E
The 608E is a 480 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional features: Range is 0.1 µV to 1.0 V RMS and from 10 MHz to 480 MHz You can modulate the signal up to 95%: Internally (400 or 1000 Hz Continuous Wave) or externally (CW or Pulse Modulation) It has a basic accuracy of ±0.5% and includes a built-in crystal calibrator that provides calibrated frequency marks every 1 MHz or 5 MHz You just monitor the frequency marks with headphones and make a simple adjustment to increase the output accuracy Crystal accuracy is better than ±0.01% The Agilent 608E provides high-quality, versatile performance with distinctive ease-of-operation due to the analog-type meter readout. Many people seek out this feature since an analog meter is easy to interpret, even from far away and is generally faster in responding to change. Even green technicians can tell if the output's too low or high. The 608E has an adjustable, calibrated output.

The 608E is a 480 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional features:

  • Range is 0.1 µV to 1.0 V RMS and from 10 MHz to 480 MHz
  • You can modulate the signal up to 95%: Internally (400 or 1000 Hz Continuous Wave) or externally (CW or Pulse Modulation)
  • It has a basic accuracy of ±0.5% and includes a built-in crystal calibrator that provides calibrated frequency marks every 1 MHz or 5 MHz
  • You just monitor the frequency marks with headphones and make a simple adjustment to increase the output accuracy
  • Crystal accuracy is better than ±0.01%

The Agilent 608E provides high-quality, versatile performance with distinctive ease-of-operation due to the analog-type meter readout. Many people seek out this feature since an analog meter is easy to interpret, even from far away and is generally faster in responding to change. Even green technicians can tell if the output's too low or high. The 608E has an adjustable, calibrated output.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 608E
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2838750 - RS Components, Ltd.
Specs
Inputs 2
Minimum 20 MHz
Maximum 20 MHz
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details