ValueTronics International, Inc. DC Electronic Load 6063B

Description
The 6063B is a 250 watt DC Electronic Load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 250W Volts: 240 Amps: 10 GPIB control and readback of current, voltage and resistance Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate Continuous and pulse modes Electronic calibration Trigger for external synchronization Analog voltage control in constant current mode Parallel units in constant current mode Remote voltage sense in constant voltage mode VXI plug&play drivers The Agilent 6063B is ideal for the test and evaluation of DC power sources and power components and are well suited for applications in areas such as research and development, production, and incoming inspection. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.
Datasheet
Description
The 6063B is a 250 watt DC Electronic Load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 250W Volts: 240 Amps: 10 GPIB control and readback of current, voltage and resistance Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate Continuous and pulse modes Electronic calibration Trigger for external synchronization Analog voltage control in constant current mode Parallel units in constant current mode Remote voltage sense in constant voltage mode VXI plug&play drivers The Agilent 6063B is ideal for the test and evaluation of DC power sources and power components and are well suited for applications in areas such as research and development, production, and incoming inspection. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 6063B - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
6063B
DC Electronic Load 6063B
The 6063B is a 250 watt DC Electronic Load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 250W Volts: 240 Amps: 10 GPIB control and readback of current, voltage and resistance Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate Continuous and pulse modes Electronic calibration Trigger for external synchronization Analog voltage control in constant current mode Parallel units in constant current mode Remote voltage sense in constant voltage mode VXI plug&play drivers The Agilent 6063B is ideal for the test and evaluation of DC power sources and power components and are well suited for applications in areas such as research and development, production, and incoming inspection. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

The 6063B is a 250 watt DC Electronic Load from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Power: 250W
  • Volts: 240
  • Amps: 10
  • GPIB control and readback of current, voltage and resistance
  • Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate
  • Continuous and pulse modes
  • Electronic calibration
  • Trigger for external synchronization
  • Analog voltage control in constant current mode
  • Parallel units in constant current mode
  • Remote voltage sense in constant voltage mode
  • VXI plug&play drivers

The Agilent 6063B is ideal for the test and evaluation of DC power sources and power components and are well suited for applications in areas such as research and development, production, and incoming inspection. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 6063B
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Electronic Load - SLH-300-12-1800 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Standards and Certifications RoHS
Features Heat Sink
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details
Electronic Loads - 2728778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details