ValueTronics International, Inc. DC Electronic Load 60501A

Description
The 60501A is a 250 watt DC electronic load module from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Load Regulation V/C: 10mA Other Features: 10mV Output 1, Volts/ Max. Current: 60Volts to 30Amps Total Power: 250W Type: LOAD The Keysight Agilent HP 60501A is a 60V / 30A, 150W Electronic Load Module designed for use in a 6050A or 6051A Electronic Load Mainframe. The Keysight Agilent HP 60501A is ideal for the test and evaluation of DC power sources and power components and is well suited for applications in areas such as research and development, production, and incoming inspection. The Keysight Agilent HP 60501A module includes programming inputs that allow control of load current via an analog control voltage. The Keysight Agilent HP 60501A features full protection from over-current, over-voltage, overpower, over-temperature, and reverse polarity. Power connections are made via large high-current binding posts which permit rapid connections by hand and eliminate the traditional bolt/nut connections of the past. Internal or external load sensing is available.
Datasheet
Description
The 60501A is a 250 watt DC electronic load module from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Load Regulation V/C: 10mA Other Features: 10mV Output 1, Volts/ Max. Current: 60Volts to 30Amps Total Power: 250W Type: LOAD The Keysight Agilent HP 60501A is a 60V / 30A, 150W Electronic Load Module designed for use in a 6050A or 6051A Electronic Load Mainframe. The Keysight Agilent HP 60501A is ideal for the test and evaluation of DC power sources and power components and is well suited for applications in areas such as research and development, production, and incoming inspection. The Keysight Agilent HP 60501A module includes programming inputs that allow control of load current via an analog control voltage. The Keysight Agilent HP 60501A features full protection from over-current, over-voltage, overpower, over-temperature, and reverse polarity. Power connections are made via large high-current binding posts which permit rapid connections by hand and eliminate the traditional bolt/nut connections of the past. Internal or external load sensing is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 60501A - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
60501A
DC Electronic Load 60501A
The 60501A is a 250 watt DC electronic load module from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Load Regulation V/C: 10mA Other Features: 10mV Output 1, Volts/ Max. Current: 60Volts to 30Amps Total Power: 250W Type: LOAD The Keysight Agilent HP 60501A is a 60V / 30A, 150W Electronic Load Module designed for use in a 6050A or 6051A Electronic Load Mainframe. The Keysight Agilent HP 60501A is ideal for the test and evaluation of DC power sources and power components and is well suited for applications in areas such as research and development, production, and incoming inspection. The Keysight Agilent HP 60501A module includes programming inputs that allow control of load current via an analog control voltage. The Keysight Agilent HP 60501A features full protection from over-current, over-voltage, overpower, over-temperature, and reverse polarity. Power connections are made via large high-current binding posts which permit rapid connections by hand and eliminate the traditional bolt/nut connections of the past. Internal or external load sensing is available.

The 60501A is a 250 watt DC electronic load module from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Load Regulation V/C: 10mA
  • Other Features: 10mV
  • Output 1, Volts/ Max. Current: 60Volts to 30Amps
  • Total Power: 250W
  • Type: LOAD

The Keysight Agilent HP 60501A is a 60V / 30A, 150W Electronic Load Module designed for use in a 6050A or 6051A Electronic Load Mainframe. The Keysight Agilent HP 60501A is ideal for the test and evaluation of DC power sources and power components and is well suited for applications in areas such as research and development, production, and incoming inspection. The Keysight Agilent HP 60501A module includes programming inputs that allow control of load current via an analog control voltage. The Keysight Agilent HP 60501A features full protection from over-current, over-voltage, overpower, over-temperature, and reverse polarity. Power connections are made via large high-current binding posts which permit rapid connections by hand and eliminate the traditional bolt/nut connections of the past. Internal or external load sensing is available.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 60501A
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-500-60-1800 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 1225545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details