ValueTronics International, Inc. DC Power Supply 6038L

Description
The 6038L is a 200 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 10A Power: 200W The Agilent HP 6038L is an autoranging power supply for use in the 306X board test systems only. The front panel only has a line switch, line indicator, and OVP adjust.
Description
The 6038L is a 200 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 10A Power: 200W The Agilent HP 6038L is an autoranging power supply for use in the 306X board test systems only. The front panel only has a line switch, line indicator, and OVP adjust.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6038L - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6038L
DC Power Supply 6038L
The 6038L is a 200 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 10A Power: 200W The Agilent HP 6038L is an autoranging power supply for use in the 306X board test systems only. The front panel only has a line switch, line indicator, and OVP adjust.

The 6038L is a 200 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 60V
  • Current: 10A
  • Power: 200W

The Agilent HP 6038L is an autoranging power supply for use in the 306X board test systems only. The front panel only has a line switch, line indicator, and OVP adjust.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6038L
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details