ValueTronics International, Inc. DC Power Supply 6038A

Description
The 6038A is a 240 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 10A Power: 240W 104 to 127 Vac; 47-63 Hz operation Ideal for a wide range of voltage/current combinations Single Output UL/CSA GPIB (SCPI) Serial link connects 16 units to one GPIB address Measured V & I readback over GPIB Autoranging outputs provide maximum power Analog/resistance control of output voltage and current Series and auto-parallel connections of multiple supplies Built-in measurements and advanced programmable features Protection features to ensure DUT safety Programming accuracy at 25°C ±5°C Voltage: 0.035%, +40 mV Current: 0.09%, +10 mA Ripple & noise 20 Hz to 20 MHz Voltage rms: 3 mV Voltage Peak-to-Peak: 30 mV Current rms: 5 mA Readback accuracy at 25°C ±5°C Voltage: 0.07%, +50 mV Current: 0.2%, +11 mA The Agilent HP 6038A is part of the 603x family of power supplies which provide a wide and continuous range of output voltage and current levels at the rated power output. They provide great flexibility for applications with varied or changing needs. The single-output, autoranging 240 W, GPIB 60358 provides analog/resistance control of output voltage and current; series and auto-parallel connections of multiple supplies; and built-in measurements and advanced programmable features. The Agilent 240 W, single-output 6038A is an efficient solution for large demanding test systems that saves rack space and reduces system complexity. This series of 200 watt and 1000 watt DC power supplies take the place of multiple power supplies in your test system by providing maximum power at a variety of operating points. Industry standard SCPI commands and VXIPlug&Play drivers make system integration easy. Using the serial link, up to 16 power supplies can be connected through one GPIB address. These power supplies have excellent electrical efficiency, making them a good choice for large systems. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The 6038A is a 240 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 10A Power: 240W 104 to 127 Vac; 47-63 Hz operation Ideal for a wide range of voltage/current combinations Single Output UL/CSA GPIB (SCPI) Serial link connects 16 units to one GPIB address Measured V & I readback over GPIB Autoranging outputs provide maximum power Analog/resistance control of output voltage and current Series and auto-parallel connections of multiple supplies Built-in measurements and advanced programmable features Protection features to ensure DUT safety Programming accuracy at 25°C ±5°C Voltage: 0.035%, +40 mV Current: 0.09%, +10 mA Ripple & noise 20 Hz to 20 MHz Voltage rms: 3 mV Voltage Peak-to-Peak: 30 mV Current rms: 5 mA Readback accuracy at 25°C ±5°C Voltage: 0.07%, +50 mV Current: 0.2%, +11 mA The Agilent HP 6038A is part of the 603x family of power supplies which provide a wide and continuous range of output voltage and current levels at the rated power output. They provide great flexibility for applications with varied or changing needs. The single-output, autoranging 240 W, GPIB 60358 provides analog/resistance control of output voltage and current; series and auto-parallel connections of multiple supplies; and built-in measurements and advanced programmable features. The Agilent 240 W, single-output 6038A is an efficient solution for large demanding test systems that saves rack space and reduces system complexity. This series of 200 watt and 1000 watt DC power supplies take the place of multiple power supplies in your test system by providing maximum power at a variety of operating points. Industry standard SCPI commands and VXIPlug&Play drivers make system integration easy. Using the serial link, up to 16 power supplies can be connected through one GPIB address. These power supplies have excellent electrical efficiency, making them a good choice for large systems. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6038A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6038A
DC Power Supply 6038A
The 6038A is a 240 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 10A Power: 240W 104 to 127 Vac; 47-63 Hz operation Ideal for a wide range of voltage/current combinations Single Output UL/CSA GPIB (SCPI) Serial link connects 16 units to one GPIB address Measured V & I readback over GPIB Autoranging outputs provide maximum power Analog/resistance control of output voltage and current Series and auto-parallel connections of multiple supplies Built-in measurements and advanced programmable features Protection features to ensure DUT safety Programming accuracy at 25°C ±5°C Voltage: 0.035%, +40 mV Current: 0.09%, +10 mA Ripple & noise 20 Hz to 20 MHz Voltage rms: 3 mV Voltage Peak-to-Peak: 30 mV Current rms: 5 mA Readback accuracy at 25°C ±5°C Voltage: 0.07%, +50 mV Current: 0.2%, +11 mA The Agilent HP 6038A is part of the 603x family of power supplies which provide a wide and continuous range of output voltage and current levels at the rated power output. They provide great flexibility for applications with varied or changing needs. The single-output, autoranging 240 W, GPIB 60358 provides analog/resistance control of output voltage and current; series and auto-parallel connections of multiple supplies; and built-in measurements and advanced programmable features. The Agilent 240 W, single-output 6038A is an efficient solution for large demanding test systems that saves rack space and reduces system complexity. This series of 200 watt and 1000 watt DC power supplies take the place of multiple power supplies in your test system by providing maximum power at a variety of operating points. Industry standard SCPI commands and VXIPlug&Play drivers make system integration easy. Using the serial link, up to 16 power supplies can be connected through one GPIB address. These power supplies have excellent electrical efficiency, making them a good choice for large systems. The image is a representation of selection. See specifications for product details.

The 6038A is a 240 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 60V
  • Current: 10A
  • Power: 240W
  • 104 to 127 Vac; 47-63 Hz operation
  • Ideal for a wide range of voltage/current combinations
  • Single Output
  • UL/CSA
  • GPIB (SCPI)
  • Serial link connects 16 units to one GPIB address
  • Measured V & I readback over GPIB
  • Autoranging outputs provide maximum power
  • Analog/resistance control of output voltage and current
  • Series and auto-parallel connections of multiple supplies
  • Built-in measurements and advanced programmable features
  • Protection features to ensure DUT safety

Programming accuracy at 25°C ±5°C

  • Voltage: 0.035%, +40 mV
  • Current: 0.09%, +10 mA

Ripple & noise 20 Hz to 20 MHz

  • Voltage rms: 3 mV
  • Voltage Peak-to-Peak: 30 mV
  • Current rms: 5 mA

Readback accuracy at 25°C ±5°C

  • Voltage: 0.07%, +50 mV
  • Current: 0.2%, +11 mA

The Agilent HP 6038A is part of the 603x family of power supplies which provide a wide and continuous range of output voltage and current levels at the rated power output. They provide great flexibility for applications with varied or changing needs.

The single-output, autoranging 240 W, GPIB 60358 provides analog/resistance control of output voltage and current; series and auto-parallel connections of multiple supplies; and built-in measurements and advanced programmable features. The Agilent 240 W, single-output 6038A is an efficient solution for large demanding test systems that saves rack space and reduces system complexity.

This series of 200 watt and 1000 watt DC power supplies take the place of multiple power supplies in your test system by providing maximum power at a variety of operating points.

Industry standard SCPI commands and VXIPlug&Play drivers make system integration easy. Using the serial link, up to 16 power supplies can be connected through one GPIB address. These power supplies have excellent electrical efficiency, making them a good choice for large systems.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6038A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS8-350 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2800 watts
View Details