ValueTronics International, Inc. DC Power Supply 6034A

Description
The 6034A is a 200 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Current: 10A Voltage: 60V Power: 200W 104 to 127 Vac; 47-63 Hz operation Ideal for a wide range of voltage/current combinations Single Output UL/CSA GPIB (SCPI) Serial link connects 16 units to one GPIB address Measured V & I readback over GPIB Autoranging outputs provide maximum power Analog/resistance control of output voltage and current Series and auto-parallel connections of multiple supplies Built-in measurements and advanced programmable features Protection features to ensure DUT safety The Agilent HP 6034A DC Power Supply has a combination of features and specifications that characterize it as a comprehensive solution to HPIB system power supply applications. The Agilent HP 6034A combines FET switching technology with an internal microprocessor based HPIB programmer to yield an excellent bidirectional programmable autoranging DC power supply. The Agilent HP 6034A is part of the 603x family of power supplies which provide a wide and continuous range of output voltage and current levels at the rated power output. They provide great flexibility for applications with varied or changing needs. The single-output, autoranging 200 W, GPIB 6034A provides analog/resistance control of output voltage and current; series and auto-parallel connections of multiple supplies; and built-in measurements and advanced programmable features. The Agilent 200 W, single-output 6034A is an efficient solution for large demanding test systems that saves rack space and reduces system complexity. This series of 200 watt and 1000 watt DC power supplies take the place of multiple power supplies in your test system by providing maximum power at a variety of operating points. Industry standard SCPI commands and VXIPlug&Play drivers make system integration easy. Using the serial link, up to 16 power supplies can be connected through one GPIB address. These power supplies have excellent electrical efficiency, making them a good choice for large systems.
Datasheet
Description
The 6034A is a 200 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Current: 10A Voltage: 60V Power: 200W 104 to 127 Vac; 47-63 Hz operation Ideal for a wide range of voltage/current combinations Single Output UL/CSA GPIB (SCPI) Serial link connects 16 units to one GPIB address Measured V & I readback over GPIB Autoranging outputs provide maximum power Analog/resistance control of output voltage and current Series and auto-parallel connections of multiple supplies Built-in measurements and advanced programmable features Protection features to ensure DUT safety The Agilent HP 6034A DC Power Supply has a combination of features and specifications that characterize it as a comprehensive solution to HPIB system power supply applications. The Agilent HP 6034A combines FET switching technology with an internal microprocessor based HPIB programmer to yield an excellent bidirectional programmable autoranging DC power supply. The Agilent HP 6034A is part of the 603x family of power supplies which provide a wide and continuous range of output voltage and current levels at the rated power output. They provide great flexibility for applications with varied or changing needs. The single-output, autoranging 200 W, GPIB 6034A provides analog/resistance control of output voltage and current; series and auto-parallel connections of multiple supplies; and built-in measurements and advanced programmable features. The Agilent 200 W, single-output 6034A is an efficient solution for large demanding test systems that saves rack space and reduces system complexity. This series of 200 watt and 1000 watt DC power supplies take the place of multiple power supplies in your test system by providing maximum power at a variety of operating points. Industry standard SCPI commands and VXIPlug&Play drivers make system integration easy. Using the serial link, up to 16 power supplies can be connected through one GPIB address. These power supplies have excellent electrical efficiency, making them a good choice for large systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6034A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6034A
DC Power Supply 6034A
The 6034A is a 200 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Current: 10A Voltage: 60V Power: 200W 104 to 127 Vac; 47-63 Hz operation Ideal for a wide range of voltage/current combinations Single Output UL/CSA GPIB (SCPI) Serial link connects 16 units to one GPIB address Measured V & I readback over GPIB Autoranging outputs provide maximum power Analog/resistance control of output voltage and current Series and auto-parallel connections of multiple supplies Built-in measurements and advanced programmable features Protection features to ensure DUT safety The Agilent HP 6034A DC Power Supply has a combination of features and specifications that characterize it as a comprehensive solution to HPIB system power supply applications. The Agilent HP 6034A combines FET switching technology with an internal microprocessor based HPIB programmer to yield an excellent bidirectional programmable autoranging DC power supply. The Agilent HP 6034A is part of the 603x family of power supplies which provide a wide and continuous range of output voltage and current levels at the rated power output. They provide great flexibility for applications with varied or changing needs. The single-output, autoranging 200 W, GPIB 6034A provides analog/resistance control of output voltage and current; series and auto-parallel connections of multiple supplies; and built-in measurements and advanced programmable features. The Agilent 200 W, single-output 6034A is an efficient solution for large demanding test systems that saves rack space and reduces system complexity. This series of 200 watt and 1000 watt DC power supplies take the place of multiple power supplies in your test system by providing maximum power at a variety of operating points. Industry standard SCPI commands and VXIPlug&Play drivers make system integration easy. Using the serial link, up to 16 power supplies can be connected through one GPIB address. These power supplies have excellent electrical efficiency, making them a good choice for large systems.

The 6034A is a 200 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Current: 10A
  • Voltage: 60V
  • Power: 200W
  • 104 to 127 Vac; 47-63 Hz operation
  • Ideal for a wide range of voltage/current combinations
  • Single Output
  • UL/CSA
  • GPIB (SCPI)
  • Serial link connects 16 units to one GPIB address
  • Measured V & I readback over GPIB
  • Autoranging outputs provide maximum power
  • Analog/resistance control of output voltage and current
  • Series and auto-parallel connections of multiple supplies
  • Built-in measurements and advanced programmable features
  • Protection features to ensure DUT safety

The Agilent HP 6034A DC Power Supply has a combination of features and specifications that characterize it as a comprehensive solution to HPIB system power supply applications. The Agilent HP 6034A combines FET switching technology with an internal microprocessor based HPIB programmer to yield an excellent bidirectional programmable autoranging DC power supply.

The Agilent HP 6034A is part of the 603x family of power supplies which provide a wide and continuous range of output voltage and current levels at the rated power output. They provide great flexibility for applications with varied or changing needs.

The single-output, autoranging 200 W, GPIB 6034A provides analog/resistance control of output voltage and current; series and auto-parallel connections of multiple supplies; and built-in measurements and advanced programmable features. The Agilent 200 W, single-output 6034A is an efficient solution for large demanding test systems that saves rack space and reduces system complexity.

This series of 200 watt and 1000 watt DC power supplies take the place of multiple power supplies in your test system by providing maximum power at a variety of operating points.

Industry standard SCPI commands and VXIPlug&Play drivers make system integration easy. Using the serial link, up to 16 power supplies can be connected through one GPIB address. These power supplies have excellent electrical efficiency, making them a good choice for large systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6034A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Power Supply - 41428046 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 24.0 volts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details