ValueTronics International, Inc. DC Power Supply 6028A

Description
The 6028A is a 240 W, 60 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-60V Output Current: 0-10A Mximum Power: 240W Complete front panel control/display Constant current/constant voltage protection Remote programming and sensing Autoranging output Ten-turn voltage and current controls Auto-series, auto-parallel operation The Agilent 6028A is part of the 601x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range.
Description
The 6028A is a 240 W, 60 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-60V Output Current: 0-10A Mximum Power: 240W Complete front panel control/display Constant current/constant voltage protection Remote programming and sensing Autoranging output Ten-turn voltage and current controls Auto-series, auto-parallel operation The Agilent 6028A is part of the 601x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6028A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6028A
DC Power Supply 6028A
The 6028A is a 240 W, 60 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-60V Output Current: 0-10A Mximum Power: 240W Complete front panel control/display Constant current/constant voltage protection Remote programming and sensing Autoranging output Ten-turn voltage and current controls Auto-series, auto-parallel operation The Agilent 6028A is part of the 601x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range.

The 6028A is a 240 W, 60 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-60V
  • Output Current: 0-10A
  • Mximum Power: 240W
  • Complete front panel control/display
  • Constant current/constant voltage protection
  • Remote programming and sensing
  • Autoranging output
  • Ten-turn voltage and current controls
  • Auto-series, auto-parallel operation

The Agilent 6028A is part of the 601x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6028A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 2946-787-692-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details