ValueTronics International, Inc. DC Power Supply 6024A

Description
The 6024A is a 230 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 10A Power: 230W Regulation: 0.01% Metered CV/CC Programmable The Agilent HP 6024A can provide 200 watts over a wide and continuous range of voltage and current combination with maximums of 60 volts and 10 amperes. The Agilent HP 6024A provides greater flexibility than traditional power supplies that have only one maximum power point.
Datasheet
Description
The 6024A is a 230 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 10A Power: 230W Regulation: 0.01% Metered CV/CC Programmable The Agilent HP 6024A can provide 200 watts over a wide and continuous range of voltage and current combination with maximums of 60 volts and 10 amperes. The Agilent HP 6024A provides greater flexibility than traditional power supplies that have only one maximum power point.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6024A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6024A
DC Power Supply 6024A
The 6024A is a 230 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 10A Power: 230W Regulation: 0.01% Metered CV/CC Programmable The Agilent HP 6024A can provide 200 watts over a wide and continuous range of voltage and current combination with maximums of 60 volts and 10 amperes. The Agilent HP 6024A provides greater flexibility than traditional power supplies that have only one maximum power point.

The 6024A is a 230 W, 60 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 60V
  • Current: 10A
  • Power: 230W
  • Regulation: 0.01%
  • Metered
  • CV/CC
  • Programmable

The Agilent HP 6024A can provide 200 watts over a wide and continuous range of voltage and current combination with maximums of 60 volts and 10 amperes. The Agilent HP 6024A provides greater flexibility than traditional power supplies that have only one maximum power point.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6024A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
Power Supply - 121321037 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026035 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 500.0 volts
DC Output Current 10 amps
View Details