ValueTronics International, Inc. DC Power Supply 6023A

Description
The 6023A is a 242 W, 20 V, 30 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 30A Power: 242W Complete front panel control/display Constant current/constant voltage protection Remote programming and sensing Autoranging output Ten-turn voltage and current controls Auto-series, auto-parallel operation The Agilent HP 6023A is part of the 602x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range.
Datasheet
Description
The 6023A is a 242 W, 20 V, 30 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 30A Power: 242W Complete front panel control/display Constant current/constant voltage protection Remote programming and sensing Autoranging output Ten-turn voltage and current controls Auto-series, auto-parallel operation The Agilent HP 6023A is part of the 602x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6023A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6023A
DC Power Supply 6023A
The 6023A is a 242 W, 20 V, 30 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 30A Power: 242W Complete front panel control/display Constant current/constant voltage protection Remote programming and sensing Autoranging output Ten-turn voltage and current controls Auto-series, auto-parallel operation The Agilent HP 6023A is part of the 602x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range.

The 6023A is a 242 W, 20 V, 30 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 20V
  • Current: 30A
  • Power: 242W
  • Complete front panel control/display
  • Constant current/constant voltage protection
  • Remote programming and sensing
  • Autoranging output
  • Ten-turn voltage and current controls
  • Auto-series, auto-parallel operation

The Agilent HP 6023A is part of the 602x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6023A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6960-ea-bt-20920-120-4u-wc-32179 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AHV2815S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details