ValueTronics International, Inc. DC Power Supply 6015A

Description
The 6015A is a 1050 W, 500 V, 5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 500V Current: 5A Power: 1050W Constant Current Constant Voltage Protection Remote Programming and Sensing Autoranging Outputs provide maximum power at a variety of operating points Ten-turn Voltage and Current Controls Auto-series, Auto-parallel Operation For Operation with Inductive Loads up to 10 H The Agilent HP 6015A is a part of the 601x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range. This series of DC power supplies take the place of multiple power supplies on your test bench by providing maximum power at a variety of operating points. They have ten-turn front panel pots to allow precise local control. These power supplies also may be connected in auto-parallel or series with their corresponding GPIB unit (6030 Series), as part of a test system. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The 6015A is a 1050 W, 500 V, 5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 500V Current: 5A Power: 1050W Constant Current Constant Voltage Protection Remote Programming and Sensing Autoranging Outputs provide maximum power at a variety of operating points Ten-turn Voltage and Current Controls Auto-series, Auto-parallel Operation For Operation with Inductive Loads up to 10 H The Agilent HP 6015A is a part of the 601x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range. This series of DC power supplies take the place of multiple power supplies on your test bench by providing maximum power at a variety of operating points. They have ten-turn front panel pots to allow precise local control. These power supplies also may be connected in auto-parallel or series with their corresponding GPIB unit (6030 Series), as part of a test system. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6015A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6015A
DC Power Supply 6015A
The 6015A is a 1050 W, 500 V, 5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 500V Current: 5A Power: 1050W Constant Current Constant Voltage Protection Remote Programming and Sensing Autoranging Outputs provide maximum power at a variety of operating points Ten-turn Voltage and Current Controls Auto-series, Auto-parallel Operation For Operation with Inductive Loads up to 10 H The Agilent HP 6015A is a part of the 601x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range. This series of DC power supplies take the place of multiple power supplies on your test bench by providing maximum power at a variety of operating points. They have ten-turn front panel pots to allow precise local control. These power supplies also may be connected in auto-parallel or series with their corresponding GPIB unit (6030 Series), as part of a test system. The image is a representation of selection. See specifications for product details.

The 6015A is a 1050 W, 500 V, 5 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 500V
  • Current: 5A
  • Power: 1050W
  • Constant Current Constant Voltage Protection
  • Remote Programming and Sensing
  • Autoranging Outputs provide maximum power at a variety of operating points
  • Ten-turn Voltage and Current Controls
  • Auto-series, Auto-parallel Operation
  • For Operation with Inductive Loads up to 10 H

The Agilent HP 6015A is a part of the 601x series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range.

This series of DC power supplies take the place of multiple power supplies on your test bench by providing maximum power at a variety of operating points. They have ten-turn front panel pots to allow precise local control.

These power supplies also may be connected in auto-parallel or series with their corresponding GPIB unit (6030 Series), as part of a test system.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6015A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6860-ea-pub-12000-40-4u-30000w-32079 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Rad-Hard PCB Based DC-DC Converters - EBS - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 350 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details