ValueTronics International, Inc. DC Power Supply 6010A

Description
The 6010A is a 1200 W, 200 V, 17 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 200V Current: 17A Power: 1200W Complete Front Panel Control Display Constant Current/Constant Voltage Protection Autoranging outputs provide maximum power at a variety of operating points Overvoltage features protect DUTs quickly and automatically Auto-parallel or auto-series connections enable greater output flexibility Ten-turn pots for precise local control Analog/resistance control of output voltage and current Series and auto-parallel connections enable greater output flexibility The Agilent 6010A is part of the 601x Series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range. These single-output supplies can replace multiple units, saving rack space and reducing system cost and complexity. This series of DC power supplies take the place of multiple power supplies on your test bench by providing maximum power at a variety of operating points. They have ten-turn front panel pots to allow precise local control. These power supplies also may beconnected in auto-parallel or series with their corresponding GPIB unit (6030 Series), as part of a test system.
Datasheet
Description
The 6010A is a 1200 W, 200 V, 17 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 200V Current: 17A Power: 1200W Complete Front Panel Control Display Constant Current/Constant Voltage Protection Autoranging outputs provide maximum power at a variety of operating points Overvoltage features protect DUTs quickly and automatically Auto-parallel or auto-series connections enable greater output flexibility Ten-turn pots for precise local control Analog/resistance control of output voltage and current Series and auto-parallel connections enable greater output flexibility The Agilent 6010A is part of the 601x Series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range. These single-output supplies can replace multiple units, saving rack space and reducing system cost and complexity. This series of DC power supplies take the place of multiple power supplies on your test bench by providing maximum power at a variety of operating points. They have ten-turn front panel pots to allow precise local control. These power supplies also may beconnected in auto-parallel or series with their corresponding GPIB unit (6030 Series), as part of a test system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6010A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6010A
DC Power Supply 6010A
The 6010A is a 1200 W, 200 V, 17 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 200V Current: 17A Power: 1200W Complete Front Panel Control Display Constant Current/Constant Voltage Protection Autoranging outputs provide maximum power at a variety of operating points Overvoltage features protect DUTs quickly and automatically Auto-parallel or auto-series connections enable greater output flexibility Ten-turn pots for precise local control Analog/resistance control of output voltage and current Series and auto-parallel connections enable greater output flexibility The Agilent 6010A is part of the 601x Series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range. These single-output supplies can replace multiple units, saving rack space and reducing system cost and complexity. This series of DC power supplies take the place of multiple power supplies on your test bench by providing maximum power at a variety of operating points. They have ten-turn front panel pots to allow precise local control. These power supplies also may beconnected in auto-parallel or series with their corresponding GPIB unit (6030 Series), as part of a test system.

The 6010A is a 1200 W, 200 V, 17 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 200V
  • Current: 17A
  • Power: 1200W
  • Complete Front Panel Control Display
  • Constant Current/Constant Voltage Protection
  • Autoranging outputs provide maximum power at a variety of operating points
  • Overvoltage features protect DUTs quickly and automatically
  • Auto-parallel or auto-series connections enable greater output flexibility
  • Ten-turn pots for precise local control
  • Analog/resistance control of output voltage and current
  • Series and auto-parallel connections enable greater output flexibility

The Agilent 6010A is part of the 601x Series of autoranging power supplies which provide maximum power over a wide range of voltage and current combinations without having to manually select the proper output range.

These single-output supplies can replace multiple units, saving rack space and reducing system cost and complexity.

This series of DC power supplies take the place of multiple power supplies on your test bench by providing maximum power at a variety of operating points. They have ten-turn front panel pots to allow precise local control. These power supplies also may beconnected in auto-parallel or series with their corresponding GPIB unit (6030 Series), as part of a test system.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6010A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
AC-DC Power Supplies - CUS350MP-1000-24 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers