ValueTronics International, Inc. DC Power Supply 6002A

Description
The 6002A is a 200 W, 50 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 50V Current: 0 to 10A 200 Watts of DC Output Autoranging Constant-Voltage Constant-Current Operation Built-in Overvoltage Protection Crowbar CV / CC Operation Status Indicators Remote Analog Programming and Sensing
Datasheet
Description
The 6002A is a 200 W, 50 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 50V Current: 0 to 10A 200 Watts of DC Output Autoranging Constant-Voltage Constant-Current Operation Built-in Overvoltage Protection Crowbar CV / CC Operation Status Indicators Remote Analog Programming and Sensing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6002A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6002A
DC Power Supply 6002A
The 6002A is a 200 W, 50 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 50V Current: 0 to 10A 200 Watts of DC Output Autoranging Constant-Voltage Constant-Current Operation Built-in Overvoltage Protection Crowbar CV / CC Operation Status Indicators Remote Analog Programming and Sensing

The 6002A is a 200 W, 50 V, 10 A DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0 to 50V
  • Current: 0 to 10A
  • 200 Watts of DC Output
  • Autoranging
  • Constant-Voltage
  • Constant-Current Operation
  • Built-in Overvoltage Protection Crowbar
  • CV / CC Operation Status Indicators
  • Remote Analog Programming and Sensing
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6002A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227852 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts
View Details