ValueTronics International, Inc. Analyzer 59401A

Description
The 59401A is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: In the Listen mode it will store up to 32 characters of bus traffic in memory for real time and repetitive testing. In the Talk mode the bus lines can be driven directly from front-panel switches or loaded with 32 character sequence. For added convenience, several operating speeds are available including one character at a time, two characters per second, regular bus speed or variable rate. The Keysight Agilent HP 59401A Bus System Analyzer simplifies and speeds up the diagnosis of software and hardware problems by allowing the user to see the status of all bus lines, including the actual characters on the bus data lines. The Keysight Agilent HP 59401A can also drive all bus lines, as well as completely exercising another Talker, Listener or Controller. The display monitors all bus lines, represents data lines, any memory location or DIO front-panel switch settings in octal code and ASCII.
Description
The 59401A is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: In the Listen mode it will store up to 32 characters of bus traffic in memory for real time and repetitive testing. In the Talk mode the bus lines can be driven directly from front-panel switches or loaded with 32 character sequence. For added convenience, several operating speeds are available including one character at a time, two characters per second, regular bus speed or variable rate. The Keysight Agilent HP 59401A Bus System Analyzer simplifies and speeds up the diagnosis of software and hardware problems by allowing the user to see the status of all bus lines, including the actual characters on the bus data lines. The Keysight Agilent HP 59401A can also drive all bus lines, as well as completely exercising another Talker, Listener or Controller. The display monitors all bus lines, represents data lines, any memory location or DIO front-panel switch settings in octal code and ASCII.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 59401A
The 59401A is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: In the Listen mode it will store up to 32 characters of bus traffic in memory for real time and repetitive testing. In the Talk mode the bus lines can be driven directly from front-panel switches or loaded with 32 character sequence. For added convenience, several operating speeds are available including one character at a time, two characters per second, regular bus speed or variable rate. The Keysight Agilent HP 59401A Bus System Analyzer simplifies and speeds up the diagnosis of software and hardware problems by allowing the user to see the status of all bus lines, including the actual characters on the bus data lines. The Keysight Agilent HP 59401A can also drive all bus lines, as well as completely exercising another Talker, Listener or Controller. The display monitors all bus lines, represents data lines, any memory location or DIO front-panel switch settings in octal code and ASCII.

The 59401A is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • In the Listen mode it will store up to 32 characters of bus traffic in memory for real time and repetitive testing.
  • In the Talk mode the bus lines can be driven directly from front-panel switches or loaded with 32 character sequence. For added convenience, several operating speeds are available including one character at a time, two characters per second, regular bus speed or variable rate.

The Keysight Agilent HP 59401A Bus System Analyzer simplifies and speeds up the diagnosis of software and hardware problems by allowing the user to see the status of all bus lines, including the actual characters on the bus data lines. The Keysight Agilent HP 59401A can also drive all bus lines, as well as completely exercising another Talker, Listener or Controller. The display monitors all bus lines, represents data lines, any memory location or DIO front-panel switch settings in octal code and ASCII.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 59401A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details