ValueTronics International, Inc. Detector 560-7N50

Description
The 560-7N50 is a Detector from Wiltron. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for y Additional Features: 10 MHz to 18 GHz Input Connector: N Male The 560-7N50 560 Series Detector is used for coaxial transmission loss or gain and power measurements and with coaxial adapters for waveguide reflectometer measurements. Zero-biased, field-replaceable Schottky diodes provide -60 dBm sensitivity.
Description
The 560-7N50 is a Detector from Wiltron. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for y Additional Features: 10 MHz to 18 GHz Input Connector: N Male The 560-7N50 560 Series Detector is used for coaxial transmission loss or gain and power measurements and with coaxial adapters for waveguide reflectometer measurements. Zero-biased, field-replaceable Schottky diodes provide -60 dBm sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Detector 560-7N50
The 560-7N50 is a Detector from Wiltron. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for y Additional Features: 10 MHz to 18 GHz Input Connector: N Male The 560-7N50 560 Series Detector is used for coaxial transmission loss or gain and power measurements and with coaxial adapters for waveguide reflectometer measurements. Zero-biased, field-replaceable Schottky diodes provide -60 dBm sensitivity.

The 560-7N50 is a Detector from Wiltron. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for y

Additional Features:

  • 10 MHz to 18 GHz
  • Input Connector: N Male

The 560-7N50 560 Series Detector is used for coaxial transmission loss or gain and power measurements and with coaxial adapters for waveguide reflectometer measurements. Zero-biased, field-replaceable Schottky diodes provide -60 dBm sensitivity.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number 560-7N50
Product Name Detector
Frequency Range 1.8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9530A - 9530A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 26500 MHz
Connector Type 3.5mm
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
POWER DETECTOR/ SMA/ ROHS - ZX47-60-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
0.01-18GHz Negative SMA Coaxial Detector - ZRD20S-18N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 18000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details