ValueTronics International, Inc. Digital Oscilloscope 54845B

Description
The 54845B is a 1.5 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz Channels: 4 Sample Rate: 8GS/s Record Length: 32 kpts Simple, analog-like front panel with Windows® GUI Time correlation between 16700 logic analyzer and scope Web-enabled remote control and e-mail on trigger USB 2.0 test option for low/full/high speed USB devices Voice Control option for hands free operation Communications mask test kit option Passive probes must be ordered seperately The Agilent 54845B of the Infiniium family, provides the performance you need for your most demanding signals. 1.5 GHz bandwidth and a sample rate of up to 8 GS/as ensure fast, accurate capture of your waveforms. Like the other Infiniium models, the Agilent 54845B's easy, familiar user interface makes it easy to take advantage of every bit of the performance inside. Agilent Infiniium scopes combine ease-of-use, the right specifications, and a broad feature set to help you get your job done faster. A deep-memory scope doesn’t have to be difficult to use. Infiniium scopes from Agilent Technologies can simplify your debugging tasks and help you easily discover intermittent problems in your design. Simple things are simple Analog-like front panel provides simple controls for basic functions — easy to find and easy to use. Convenient communication and data sharing PC architecture with a standard LAN interface makes it easy to share your work and communicate your results. Easy access to advanced features Familiar Windows®-based graphical user interface makes it easy to navigate and access advanced features. Automatic deep memory with instant response With Infiniium’s deep memory, you can easily make long singleshot acquisitions and search through your data with instant response. Deep memory without annoying delays Infiniium scopes use advanced MegaZoom technology so you get all the benefits of fast, automatic, affordable deep memory. Due to its unique ASIC architecture, this powerful memory management system called MegaZoom can search through up to 16 million points of continuous signal history without the usual bottlenecks and frustrating delays. Instant Response While first-generation deepmemory scopes update the display slowly, Infiniium’s MegaZoom memory management system instantaneously updates the display even with a 16 Mpts memory on. And deep memory is on all the time — so you always have the maximum available sample rate and don’t undersample or miss fast events. Discover problems you never found with your first-generation deep-memory scope. Infiniium’s deep memory is easy to use for all your debugging tasks Optimum Resolution Get the insight you need to solve your debugging challenges in a fraction of the time it used to take. Just press the Autoscale key to automatically adjust the sample rate to achieve the best waveform resolution. Then, as you change the horizontal scale to display more time and view your entire signal, MegaZoom adds more memory to give you the fastest sample rate and best resolution possible. Now you can see events as narrow as 250 ps without using a special mode such as peak detect. Affordable Deep Memory Every Infiniium with MegaZoom is a deep-memory oscilloscope with a standard 4 Mpt memory (or 2 Mpt memory on each channel). Memory options to 16 Mpts (or 8 Mpts on each channel) are available and cost up to 60 percent less than the price of first-generation deep memory oscilloscopes. Infiniiums are affordable enough that all of your scopes can be deep-memory models. By combining powerful features, ease of use, and the right specifications, Infiniium scopes help you find answers faster. A simple, analog-like front panel, Windows-based interface, and powerful connectivity capabilities make high-performance features accessible and uncomplicated. All with the performance and features you need for today’s demanding jobs.
Description
The 54845B is a 1.5 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz Channels: 4 Sample Rate: 8GS/s Record Length: 32 kpts Simple, analog-like front panel with Windows® GUI Time correlation between 16700 logic analyzer and scope Web-enabled remote control and e-mail on trigger USB 2.0 test option for low/full/high speed USB devices Voice Control option for hands free operation Communications mask test kit option Passive probes must be ordered seperately The Agilent 54845B of the Infiniium family, provides the performance you need for your most demanding signals. 1.5 GHz bandwidth and a sample rate of up to 8 GS/as ensure fast, accurate capture of your waveforms. Like the other Infiniium models, the Agilent 54845B's easy, familiar user interface makes it easy to take advantage of every bit of the performance inside. Agilent Infiniium scopes combine ease-of-use, the right specifications, and a broad feature set to help you get your job done faster. A deep-memory scope doesn’t have to be difficult to use. Infiniium scopes from Agilent Technologies can simplify your debugging tasks and help you easily discover intermittent problems in your design. Simple things are simple Analog-like front panel provides simple controls for basic functions — easy to find and easy to use. Convenient communication and data sharing PC architecture with a standard LAN interface makes it easy to share your work and communicate your results. Easy access to advanced features Familiar Windows®-based graphical user interface makes it easy to navigate and access advanced features. Automatic deep memory with instant response With Infiniium’s deep memory, you can easily make long singleshot acquisitions and search through your data with instant response. Deep memory without annoying delays Infiniium scopes use advanced MegaZoom technology so you get all the benefits of fast, automatic, affordable deep memory. Due to its unique ASIC architecture, this powerful memory management system called MegaZoom can search through up to 16 million points of continuous signal history without the usual bottlenecks and frustrating delays. Instant Response While first-generation deepmemory scopes update the display slowly, Infiniium’s MegaZoom memory management system instantaneously updates the display even with a 16 Mpts memory on. And deep memory is on all the time — so you always have the maximum available sample rate and don’t undersample or miss fast events. Discover problems you never found with your first-generation deep-memory scope. Infiniium’s deep memory is easy to use for all your debugging tasks Optimum Resolution Get the insight you need to solve your debugging challenges in a fraction of the time it used to take. Just press the Autoscale key to automatically adjust the sample rate to achieve the best waveform resolution. Then, as you change the horizontal scale to display more time and view your entire signal, MegaZoom adds more memory to give you the fastest sample rate and best resolution possible. Now you can see events as narrow as 250 ps without using a special mode such as peak detect. Affordable Deep Memory Every Infiniium with MegaZoom is a deep-memory oscilloscope with a standard 4 Mpt memory (or 2 Mpt memory on each channel). Memory options to 16 Mpts (or 8 Mpts on each channel) are available and cost up to 60 percent less than the price of first-generation deep memory oscilloscopes. Infiniiums are affordable enough that all of your scopes can be deep-memory models. By combining powerful features, ease of use, and the right specifications, Infiniium scopes help you find answers faster. A simple, analog-like front panel, Windows-based interface, and powerful connectivity capabilities make high-performance features accessible and uncomplicated. All with the performance and features you need for today’s demanding jobs.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54845B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54845B
Digital Oscilloscope 54845B
The 54845B is a 1.5 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz Channels: 4 Sample Rate: 8GS/s Record Length: 32 kpts Simple, analog-like front panel with Windows® GUI Time correlation between 16700 logic analyzer and scope Web-enabled remote control and e-mail on trigger USB 2.0 test option for low/full/high speed USB devices Voice Control option for hands free operation Communications mask test kit option Passive probes must be ordered seperately The Agilent 54845B of the Infiniium family, provides the performance you need for your most demanding signals. 1.5 GHz bandwidth and a sample rate of up to 8 GS/as ensure fast, accurate capture of your waveforms. Like the other Infiniium models, the Agilent 54845B's easy, familiar user interface makes it easy to take advantage of every bit of the performance inside. Agilent Infiniium scopes combine ease-of-use, the right specifications, and a broad feature set to help you get your job done faster. A deep-memory scope doesn’t have to be difficult to use. Infiniium scopes from Agilent Technologies can simplify your debugging tasks and help you easily discover intermittent problems in your design. Simple things are simple Analog-like front panel provides simple controls for basic functions — easy to find and easy to use. Convenient communication and data sharing PC architecture with a standard LAN interface makes it easy to share your work and communicate your results. Easy access to advanced features Familiar Windows®-based graphical user interface makes it easy to navigate and access advanced features. Automatic deep memory with instant response With Infiniium’s deep memory, you can easily make long singleshot acquisitions and search through your data with instant response. Deep memory without annoying delays Infiniium scopes use advanced MegaZoom technology so you get all the benefits of fast, automatic, affordable deep memory. Due to its unique ASIC architecture, this powerful memory management system called MegaZoom can search through up to 16 million points of continuous signal history without the usual bottlenecks and frustrating delays. Instant Response While first-generation deepmemory scopes update the display slowly, Infiniium’s MegaZoom memory management system instantaneously updates the display even with a 16 Mpts memory on. And deep memory is on all the time — so you always have the maximum available sample rate and don’t undersample or miss fast events. Discover problems you never found with your first-generation deep-memory scope. Infiniium’s deep memory is easy to use for all your debugging tasks Optimum Resolution Get the insight you need to solve your debugging challenges in a fraction of the time it used to take. Just press the Autoscale key to automatically adjust the sample rate to achieve the best waveform resolution. Then, as you change the horizontal scale to display more time and view your entire signal, MegaZoom adds more memory to give you the fastest sample rate and best resolution possible. Now you can see events as narrow as 250 ps without using a special mode such as peak detect. Affordable Deep Memory Every Infiniium with MegaZoom is a deep-memory oscilloscope with a standard 4 Mpt memory (or 2 Mpt memory on each channel). Memory options to 16 Mpts (or 8 Mpts on each channel) are available and cost up to 60 percent less than the price of first-generation deep memory oscilloscopes. Infiniiums are affordable enough that all of your scopes can be deep-memory models. By combining powerful features, ease of use, and the right specifications, Infiniium scopes help you find answers faster. A simple, analog-like front panel, Windows-based interface, and powerful connectivity capabilities make high-performance features accessible and uncomplicated. All with the performance and features you need for today’s demanding jobs.

The 54845B is a 1.5 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1.5 GHz
  • Channels: 4
  • Sample Rate: 8GS/s
  • Record Length: 32 kpts
  • Simple, analog-like front panel with Windows® GUI
  • Time correlation between 16700 logic analyzer and scope
  • Web-enabled remote control and e-mail on trigger
  • USB 2.0 test option for low/full/high speed USB devices
  • Voice Control option for hands free operation
  • Communications mask test kit option
  • Passive probes must be ordered seperately

The Agilent 54845B of the Infiniium family, provides the performance you need for your most demanding signals. 1.5 GHz bandwidth and a sample rate of up to 8 GS/as ensure fast, accurate capture of your waveforms. Like the other Infiniium models, the Agilent 54845B's easy, familiar user interface makes it easy to take advantage of every bit of the performance inside.

Agilent Infiniium scopes combine ease-of-use, the right specifications, and a broad feature set to help you get your job done faster.

A deep-memory scope doesn’t have to be difficult to use. Infiniium scopes from Agilent Technologies can simplify your debugging tasks and help you easily discover intermittent problems in your design.

Simple things are simple
Analog-like front panel provides simple controls for basic functions — easy to find and easy to use.

Convenient communication and data sharing
PC architecture with a standard LAN interface makes it easy to share your work and communicate your results.

Easy access to advanced features
Familiar Windows®-based graphical user interface makes it easy to navigate and access advanced features.

Automatic deep memory with instant response
With Infiniium’s deep memory, you can easily make long singleshot acquisitions and search through your data with instant response.

Deep memory without annoying delays
Infiniium scopes use advanced MegaZoom technology so you get all the benefits of fast, automatic, affordable deep memory. Due to its unique ASIC architecture, this powerful memory management system called MegaZoom can search through up to 16 million points of continuous signal history without the usual bottlenecks and frustrating delays.

Instant Response
While first-generation deepmemory scopes update the display slowly, Infiniium’s MegaZoom memory management system instantaneously updates the display even with a 16 Mpts memory on. And deep memory is on all the time — so you always have the maximum available sample rate and don’t undersample or miss fast events. Discover problems you never found with your first-generation deep-memory scope.

Infiniium’s deep memory is easy to use for all your debugging tasks

Optimum Resolution
Get the insight you need to solve your debugging challenges in a fraction of the time it used to take. Just press the Autoscale key to automatically adjust the sample rate to achieve the best waveform resolution. Then, as you change the horizontal scale to display more time and view your entire signal, MegaZoom adds more memory to give you the fastest sample rate and best resolution possible. Now you can see events as narrow as 250 ps without using a special mode such as peak detect.

Affordable Deep Memory
Every Infiniium with MegaZoom is a deep-memory oscilloscope with a standard 4 Mpt memory (or 2 Mpt memory on each channel). Memory options to 16 Mpts (or 8 Mpts on each channel) are available and cost up to 60 percent less than the price of first-generation deep memory oscilloscopes. Infiniiums are affordable enough that all of your scopes can be deep-memory models.

By combining powerful features, ease of use, and the right specifications, Infiniium scopes help you find answers faster. A simple, analog-like front panel, Windows-based interface, and powerful connectivity capabilities make high-performance features accessible and uncomplicated. All with the performance and features you need for today’s demanding jobs.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54845B
Product Name Digital Oscilloscope
Bandwidth 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Digital Storage Oscilloscopes - SDS1204CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000B4-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details