ValueTronics International, Inc. Digital Oscilloscope 54825N

Description
The 54825N is a 500 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 2 GSa/s acquisition Record Length: 32 kpts 500ps/div sweep speed Simple,analog-like front panel Graphical user interface Guided high-performance measurements Drag and drop waveform measurement 24 stored waveform measurements and procedures High resolution color display The Agilent 54825N is a 500 MHz, 4 Channel, Digital Oscilloscope with a sample rate of 2 GS/s and a record length of 32 Kpts.
Description
The 54825N is a 500 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 2 GSa/s acquisition Record Length: 32 kpts 500ps/div sweep speed Simple,analog-like front panel Graphical user interface Guided high-performance measurements Drag and drop waveform measurement 24 stored waveform measurements and procedures High resolution color display The Agilent 54825N is a 500 MHz, 4 Channel, Digital Oscilloscope with a sample rate of 2 GS/s and a record length of 32 Kpts.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54825N - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54825N
Digital Oscilloscope 54825N
The 54825N is a 500 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 2 GSa/s acquisition Record Length: 32 kpts 500ps/div sweep speed Simple,analog-like front panel Graphical user interface Guided high-performance measurements Drag and drop waveform measurement 24 stored waveform measurements and procedures High resolution color display The Agilent 54825N is a 500 MHz, 4 Channel, Digital Oscilloscope with a sample rate of 2 GS/s and a record length of 32 Kpts.

The 54825N is a 500 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Channels: 4
  • Sample Rate: 2 GSa/s acquisition
  • Record Length: 32 kpts
  • 500ps/div sweep speed
  • Simple,analog-like front panel
  • Graphical user interface
  • Guided high-performance measurements
  • Drag and drop waveform measurement
  • 24 stored waveform measurements and procedures
  • High resolution color display

The Agilent 54825N is a 500 MHz, 4 Channel, Digital Oscilloscope with a sample rate of 2 GS/s and a record length of 32 Kpts.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54825N
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000HF2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details