ValueTronics International, Inc. Optical Analyzer 54754A

Description
The 54754A is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Channels: 2 Bandwidth: 18-GHz on TDR/vertical channel Vertical accuracy: 0.4% Vertical resolution: 12 bits (15 with averaging) Maximum noise: < 1 mVrms The Keysight Agilent HP 54754A provides two 18-GHz channels that have built-in TDR step generators. The two channels may work in tandem to provide differential and common mode TDR stimulus/response or may be used independently. Either channel works as a normal oscilloscope vertical system when the TDR/TDT step generators are not operating.
Description
The 54754A is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Channels: 2 Bandwidth: 18-GHz on TDR/vertical channel Vertical accuracy: 0.4% Vertical resolution: 12 bits (15 with averaging) Maximum noise: < 1 mVrms The Keysight Agilent HP 54754A provides two 18-GHz channels that have built-in TDR step generators. The two channels may work in tandem to provide differential and common mode TDR stimulus/response or may be used independently. Either channel works as a normal oscilloscope vertical system when the TDR/TDT step generators are not operating.

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 54754A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
54754A
Optical Analyzer 54754A
The 54754A is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Channels: 2 Bandwidth: 18-GHz on TDR/vertical channel Vertical accuracy: 0.4% Vertical resolution: 12 bits (15 with averaging) Maximum noise: < 1 mVrms The Keysight Agilent HP 54754A provides two 18-GHz channels that have built-in TDR step generators. The two channels may work in tandem to provide differential and common mode TDR stimulus/response or may be used independently. Either channel works as a normal oscilloscope vertical system when the TDR/TDT step generators are not operating.

The 54754A is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Channels: 2
  • Bandwidth: 18-GHz on TDR/vertical channel
  • Vertical accuracy: 0.4%
  • Vertical resolution: 12 bits (15 with averaging)
  • Maximum noise: < 1 mVrms

The Keysight Agilent HP 54754A provides two 18-GHz channels that have built-in TDR step generators. The two channels may work in tandem to provide differential and common mode TDR stimulus/response or may be used independently. Either channel works as a normal oscilloscope vertical system when the TDR/TDT step generators are not operating.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 54754A
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details