ValueTronics International, Inc. Digital Oscilloscope 54753A

Description
The 54753A is a 2 GHz, 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: One 18 GHz electrical channel with 3.5 mm male input Built-in step generator configurable for 1-port TDR or TDT measurements Compatibility 54750A High-Bandwidth Digitizing Oscilloscope Mainframe 83480A Digital Communications Analyzer Mainframe 86100A/B Infiniium DCA Mainframes 86100C Infiniium DCA-J Mainframe 86100D Infiniium DCA-X Mainframe The Agilent 54753A is a two-channel vertical plug-in with a TDR step generator built into channel one. The bandwidth of the TDR/vertical channel is 18 GHz. The bandwidth of channel two is 20 GHz. The step generator provides a 200 mV TDR step with a system rise time of <45 ps. The system has the ability to normalize the TDR by applying a digital filter. Normalization removes errors caused by loss or imperfect launchers or cables. The rise time of the normalization filter may be varied to allow you to simulate the edge speeds found in your system. You may also push the rise time up to 10 ps. Unlike the HP 54120 series, the normalization filter when activated processes every acquisition so you see changes as the DUT is adjusted. The Agilent 54753A provides support for external step generators, such as the PicoSecond Pulse Labs 4015C.
Description
The 54753A is a 2 GHz, 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: One 18 GHz electrical channel with 3.5 mm male input Built-in step generator configurable for 1-port TDR or TDT measurements Compatibility 54750A High-Bandwidth Digitizing Oscilloscope Mainframe 83480A Digital Communications Analyzer Mainframe 86100A/B Infiniium DCA Mainframes 86100C Infiniium DCA-J Mainframe 86100D Infiniium DCA-X Mainframe The Agilent 54753A is a two-channel vertical plug-in with a TDR step generator built into channel one. The bandwidth of the TDR/vertical channel is 18 GHz. The bandwidth of channel two is 20 GHz. The step generator provides a 200 mV TDR step with a system rise time of <45 ps. The system has the ability to normalize the TDR by applying a digital filter. Normalization removes errors caused by loss or imperfect launchers or cables. The rise time of the normalization filter may be varied to allow you to simulate the edge speeds found in your system. You may also push the rise time up to 10 ps. Unlike the HP 54120 series, the normalization filter when activated processes every acquisition so you see changes as the DUT is adjusted. The Agilent 54753A provides support for external step generators, such as the PicoSecond Pulse Labs 4015C.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54753A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54753A
Digital Oscilloscope 54753A
The 54753A is a 2 GHz, 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: One 18 GHz electrical channel with 3.5 mm male input Built-in step generator configurable for 1-port TDR or TDT measurements Compatibility 54750A High-Bandwidth Digitizing Oscilloscope Mainframe 83480A Digital Communications Analyzer Mainframe 86100A/B Infiniium DCA Mainframes 86100C Infiniium DCA-J Mainframe 86100D Infiniium DCA-X Mainframe The Agilent 54753A is a two-channel vertical plug-in with a TDR step generator built into channel one. The bandwidth of the TDR/vertical channel is 18 GHz. The bandwidth of channel two is 20 GHz. The step generator provides a 200 mV TDR step with a system rise time of <45 ps. The system has the ability to normalize the TDR by applying a digital filter. Normalization removes errors caused by loss or imperfect launchers or cables. The rise time of the normalization filter may be varied to allow you to simulate the edge speeds found in your system. You may also push the rise time up to 10 ps. Unlike the HP 54120 series, the normalization filter when activated processes every acquisition so you see changes as the DUT is adjusted. The Agilent 54753A provides support for external step generators, such as the PicoSecond Pulse Labs 4015C.

The 54753A is a 2 GHz, 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • One 18 GHz electrical channel with 3.5 mm male input
  • Built-in step generator configurable for 1-port TDR or TDT measurements

Compatibility

  • 54750A High-Bandwidth Digitizing Oscilloscope Mainframe
  • 83480A Digital Communications Analyzer Mainframe
  • 86100A/B Infiniium DCA Mainframes
  • 86100C Infiniium DCA-J Mainframe
  • 86100D Infiniium DCA-X Mainframe

The Agilent 54753A is a two-channel vertical plug-in with a TDR step generator built into channel one. The bandwidth of the TDR/vertical channel is 18 GHz. The bandwidth of channel two is 20 GHz. The step generator provides a 200 mV TDR step with a system rise time of <45 ps. The system has the ability to normalize the TDR by applying a digital filter. Normalization removes errors caused by loss or imperfect launchers or cables.

The rise time of the normalization filter may be varied to allow you to simulate the edge speeds found in your system. You may also push the rise time up to 10 ps. Unlike the HP 54120 series, the normalization filter when activated processes every acquisition so you see changes as the DUT is adjusted.

The Agilent 54753A provides support for external step generators, such as the PicoSecond Pulse Labs 4015C.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54753A
Product Name Digital Oscilloscope
Bandwidth 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 1236603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3352E 350MHz 2+16Ch Mixed Signal Oscilloscope - MSO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT1000B6 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details