ValueTronics International, Inc. Digital Oscilloscope 54752B

Description
The 54752B is a 50 GHz, 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: One 50 GHz electrical channel with 3.5 mm (m) connector Compatibility 54750A High-Bandwidth Digitizing Oscilloscope Mainframe 83480A Digital Communications Analyzer Mainframe 86100A/B/C Infiniium DCA/DCA-J Mainframes The Agilent 54752B provides a single cost-effective channel and uses 2.4 mm connectors to provide the highest fidelity from the DUT. This plug-in also features a dual bandwidth scheme which can be selected independently from the mainframe. The low-bandwidth mode bandlimits the signal to 26.5 GHz. The high-bandwidth mode RMS noise performance is <1.5 mV and the low-bandwidth mode is <0.75 mV.
Description
The 54752B is a 50 GHz, 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: One 50 GHz electrical channel with 3.5 mm (m) connector Compatibility 54750A High-Bandwidth Digitizing Oscilloscope Mainframe 83480A Digital Communications Analyzer Mainframe 86100A/B/C Infiniium DCA/DCA-J Mainframes The Agilent 54752B provides a single cost-effective channel and uses 2.4 mm connectors to provide the highest fidelity from the DUT. This plug-in also features a dual bandwidth scheme which can be selected independently from the mainframe. The low-bandwidth mode bandlimits the signal to 26.5 GHz. The high-bandwidth mode RMS noise performance is <1.5 mV and the low-bandwidth mode is <0.75 mV.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54752B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54752B
Digital Oscilloscope 54752B
The 54752B is a 50 GHz, 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: One 50 GHz electrical channel with 3.5 mm (m) connector Compatibility 54750A High-Bandwidth Digitizing Oscilloscope Mainframe 83480A Digital Communications Analyzer Mainframe 86100A/B/C Infiniium DCA/DCA-J Mainframes The Agilent 54752B provides a single cost-effective channel and uses 2.4 mm connectors to provide the highest fidelity from the DUT. This plug-in also features a dual bandwidth scheme which can be selected independently from the mainframe. The low-bandwidth mode bandlimits the signal to 26.5 GHz. The high-bandwidth mode RMS noise performance is <1.5 mV and the low-bandwidth mode is <0.75 mV.

The 54752B is a 50 GHz, 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • One 50 GHz electrical channel with 3.5 mm (m) connector

Compatibility

  • 54750A High-Bandwidth Digitizing Oscilloscope Mainframe
  • 83480A Digital Communications Analyzer Mainframe
  • 86100A/B/C Infiniium DCA/DCA-J Mainframes

The Agilent 54752B provides a single cost-effective channel and uses 2.4 mm connectors to provide the highest fidelity from the DUT. This plug-in also features a dual bandwidth scheme which can be selected independently from the mainframe. The low-bandwidth mode bandlimits the signal to 26.5 GHz. The high-bandwidth mode RMS noise performance is <1.5 mV and the low-bandwidth mode is <0.75 mV.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54752B
Product Name Digital Oscilloscope
Bandwidth 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Digital Storage Oscilloscopes - SDS1152CML+ - Siglent Technologies NA, Inc.
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
MSO3352E 350MHz 2+16Ch Mixed Signal Oscilloscope - MSO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 7251292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details