ValueTronics International, Inc. Module 54659B

Description
The 54659B is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities. Additional Features: FFT feature allows you to analyze your signal in the frequency domain Adds an RS-232 & parallel interface and remote programming capability Can store up to 100 traces in nonvolatile memory Adds unattended waveform monitoring - can store out-of-limit traces The Keysight Agilent HP 54659B is compatible with Keysight Agilent HP 54600B-series scopes and the Keysight Agilent HP 54645A/D. It can be used with the Keysight Agilent HP 54620A/C logic analyzers for I/0 only. Need to analyze signals via RS-232 or parallel in the frequency domain with FFT? Need more nonvolative waveform memory? This is the module you need for your Keysight Agilent HP 54600-series scope.
Description
The 54659B is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities. Additional Features: FFT feature allows you to analyze your signal in the frequency domain Adds an RS-232 & parallel interface and remote programming capability Can store up to 100 traces in nonvolatile memory Adds unattended waveform monitoring - can store out-of-limit traces The Keysight Agilent HP 54659B is compatible with Keysight Agilent HP 54600B-series scopes and the Keysight Agilent HP 54645A/D. It can be used with the Keysight Agilent HP 54620A/C logic analyzers for I/0 only. Need to analyze signals via RS-232 or parallel in the frequency domain with FFT? Need more nonvolative waveform memory? This is the module you need for your Keysight Agilent HP 54600-series scope.

Suppliers

Company
Product
Description
Supplier Links
Module 54659B
The 54659B is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities. Additional Features: FFT feature allows you to analyze your signal in the frequency domain Adds an RS-232 & parallel interface and remote programming capability Can store up to 100 traces in nonvolatile memory Adds unattended waveform monitoring - can store out-of-limit traces The Keysight Agilent HP 54659B is compatible with Keysight Agilent HP 54600B-series scopes and the Keysight Agilent HP 54645A/D. It can be used with the Keysight Agilent HP 54620A/C logic analyzers for I/0 only. Need to analyze signals via RS-232 or parallel in the frequency domain with FFT? Need more nonvolative waveform memory? This is the module you need for your Keysight Agilent HP 54600-series scope.

The 54659B is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities.

Additional Features:

  • FFT feature allows you to analyze your signal in the frequency domain
  • Adds an RS-232 & parallel interface and remote programming capability
  • Can store up to 100 traces in nonvolatile memory
  • Adds unattended waveform monitoring - can store out-of-limit traces

The Keysight Agilent HP 54659B is compatible with Keysight Agilent HP 54600B-series scopes and the Keysight Agilent HP 54645A/D. It can be used with the Keysight Agilent HP 54620A/C logic analyzers for I/0 only.

Need to analyze signals via RS-232 or parallel in the frequency domain with FFT? Need more nonvolative waveform memory? This is the module you need for your Keysight Agilent HP 54600-series scope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 54659B
Product Name Module
Unlock Full Specs
to access all available technical data