ValueTronics International, Inc. Module 54655A

Description
The 54655A is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities. Additional Features: Adds a GPIB Interface and remote programming capability Allows scopes to perform 100 sequence test without a computer Signals are tested against masks and pass/fail branching can be programmed Masks are easy to create with the built in mask editor Modules with product numbers ending in B are compatible with 54600B-series scopes and the 54645A/D. Modules ending in A are compatible with all 54600 products. 54645A/D and the 54615B and 54616B/C use the 54655A and the 54656A for I/O only. Note that the 54620A/C logic analyzer can use any of these modules, but it uses the modules for I/0 only. The Keysight Agilent HP 54655A is a GPIB test automation module. Set up your own waveform masks and pass/fail tests with your 54600-series scopes. This easy-to-connect module will increase your testing productivity.
Description
The 54655A is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities. Additional Features: Adds a GPIB Interface and remote programming capability Allows scopes to perform 100 sequence test without a computer Signals are tested against masks and pass/fail branching can be programmed Masks are easy to create with the built in mask editor Modules with product numbers ending in B are compatible with 54600B-series scopes and the 54645A/D. Modules ending in A are compatible with all 54600 products. 54645A/D and the 54615B and 54616B/C use the 54655A and the 54656A for I/O only. Note that the 54620A/C logic analyzer can use any of these modules, but it uses the modules for I/0 only. The Keysight Agilent HP 54655A is a GPIB test automation module. Set up your own waveform masks and pass/fail tests with your 54600-series scopes. This easy-to-connect module will increase your testing productivity.

Suppliers

Company
Product
Description
Supplier Links
Module 54655A
The 54655A is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities. Additional Features: Adds a GPIB Interface and remote programming capability Allows scopes to perform 100 sequence test without a computer Signals are tested against masks and pass/fail branching can be programmed Masks are easy to create with the built in mask editor Modules with product numbers ending in B are compatible with 54600B-series scopes and the 54645A/D. Modules ending in A are compatible with all 54600 products. 54645A/D and the 54615B and 54616B/C use the 54655A and the 54656A for I/O only. Note that the 54620A/C logic analyzer can use any of these modules, but it uses the modules for I/0 only. The Keysight Agilent HP 54655A is a GPIB test automation module. Set up your own waveform masks and pass/fail tests with your 54600-series scopes. This easy-to-connect module will increase your testing productivity.

The 54655A is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities.

Additional Features:

  • Adds a GPIB Interface and remote programming capability
  • Allows scopes to perform 100 sequence test without a computer
  • Signals are tested against masks and pass/fail branching can be programmed
  • Masks are easy to create with the built in mask editor
  • Modules with product numbers ending in B are compatible with 54600B-series scopes and the 54645A/D. Modules ending in A are compatible with all 54600 products. 54645A/D and the 54615B and 54616B/C use the 54655A and the 54656A for I/O only. Note that the 54620A/C logic analyzer can use any of these modules, but it uses the modules for I/0 only.

The Keysight Agilent HP 54655A is a GPIB test automation module. Set up your own waveform masks and pass/fail tests with your 54600-series scopes. This easy-to-connect module will increase your testing productivity.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 54655A
Product Name Module
Unlock Full Specs
to access all available technical data

Similar Products