ValueTronics International, Inc. Module 54651A

Description
The 54651A is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities. Additional Features: 60 to 500 MHz, up to 2GSa/s Unique 2 + 16-channel MSO and 2- or 4-channel models 4MB to 8MB MegaZoom deep memory standard Patented high-definition display system Flexible triggering including CAN, I2C, LIN, SPI, and USB Deep memory transfer over the interface bus This Oscilloscope accessory provides full remote control and hard copy output to RS-232 printers and plotters. The module supports printers that are Epson FX-80 or HP-PCL compatible. This Oscilloscopes can help you easily see more of what's going on in your designs.
Description
The 54651A is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities. Additional Features: 60 to 500 MHz, up to 2GSa/s Unique 2 + 16-channel MSO and 2- or 4-channel models 4MB to 8MB MegaZoom deep memory standard Patented high-definition display system Flexible triggering including CAN, I2C, LIN, SPI, and USB Deep memory transfer over the interface bus This Oscilloscope accessory provides full remote control and hard copy output to RS-232 printers and plotters. The module supports printers that are Epson FX-80 or HP-PCL compatible. This Oscilloscopes can help you easily see more of what's going on in your designs.

Suppliers

Company
Product
Description
Supplier Links
Module 54651A
The 54651A is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities. Additional Features: 60 to 500 MHz, up to 2GSa/s Unique 2 + 16-channel MSO and 2- or 4-channel models 4MB to 8MB MegaZoom deep memory standard Patented high-definition display system Flexible triggering including CAN, I2C, LIN, SPI, and USB Deep memory transfer over the interface bus This Oscilloscope accessory provides full remote control and hard copy output to RS-232 printers and plotters. The module supports printers that are Epson FX-80 or HP-PCL compatible. This Oscilloscopes can help you easily see more of what's going on in your designs.

The 54651A is a module from Agilent. This module is used with Agilent oscilloscopes to provide more measurement capabilities.

Additional Features:

  • 60 to 500 MHz, up to 2GSa/s
  • Unique 2 + 16-channel MSO and 2- or 4-channel models
  • 4MB to 8MB MegaZoom deep memory standard
  • Patented high-definition display system
  • Flexible triggering including CAN, I2C, LIN, SPI, and USB
  • Deep memory transfer over the interface bus

This Oscilloscope accessory provides full remote control and hard copy output to RS-232 printers and plotters. The module supports printers that are Epson FX-80 or HP-PCL compatible. This Oscilloscopes can help you easily see more of what's going on in your designs.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 54651A
Product Name Module
Unlock Full Specs
to access all available technical data

Similar Products