ValueTronics International, Inc. Mixed Signal Oscilloscope 54642D

Description
The 54642D is a 500 MHz, 2+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 2 Analog and 16 Digital Sample Rate: 2Gs/s Record Length: 8 Mpts Patented high-definition display system Flexible triggering including CAN, I2C, LIN, SPI, and USB Deep memory transfer over the interface bus Powerful, flexible triggering including I²C, SPI, LIN, CAN and USB Standard built-in floppy, RS-232 and parallel ports, FFT's The Agilent HP 54642D uniquely combines the detailed signal analysis of a scope with the multi-channel timing measurements of a logic analyzer. The 54642D lets you see the complex interactions among your signals on up to 18 channels simultaneously.
Datasheet
Description
The 54642D is a 500 MHz, 2+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 2 Analog and 16 Digital Sample Rate: 2Gs/s Record Length: 8 Mpts Patented high-definition display system Flexible triggering including CAN, I2C, LIN, SPI, and USB Deep memory transfer over the interface bus Powerful, flexible triggering including I²C, SPI, LIN, CAN and USB Standard built-in floppy, RS-232 and parallel ports, FFT's The Agilent HP 54642D uniquely combines the detailed signal analysis of a scope with the multi-channel timing measurements of a logic analyzer. The 54642D lets you see the complex interactions among your signals on up to 18 channels simultaneously.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - 54642D - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
54642D
Mixed Signal Oscilloscope 54642D
The 54642D is a 500 MHz, 2+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 2 Analog and 16 Digital Sample Rate: 2Gs/s Record Length: 8 Mpts Patented high-definition display system Flexible triggering including CAN, I2C, LIN, SPI, and USB Deep memory transfer over the interface bus Powerful, flexible triggering including I²C, SPI, LIN, CAN and USB Standard built-in floppy, RS-232 and parallel ports, FFT's The Agilent HP 54642D uniquely combines the detailed signal analysis of a scope with the multi-channel timing measurements of a logic analyzer. The 54642D lets you see the complex interactions among your signals on up to 18 channels simultaneously.

The 54642D is a 500 MHz, 2+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Channels: 2 Analog and 16 Digital
  • Sample Rate: 2Gs/s
  • Record Length: 8 Mpts
  • Patented high-definition display system
  • Flexible triggering including CAN, I2C, LIN, SPI, and USB
  • Deep memory transfer over the interface bus
  • Powerful, flexible triggering including I²C, SPI, LIN, CAN and USB
  • Standard built-in floppy, RS-232 and parallel ports, FFT's

The Agilent HP 54642D uniquely combines the detailed signal analysis of a scope with the multi-channel timing measurements of a logic analyzer. The 54642D lets you see the complex interactions among your signals on up to 18 channels simultaneously.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54642D
Product Name Mixed Signal Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

HD Digital Storage Oscilloscope - SDS2204X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
Oscilloscopes - 1805088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details