ValueTronics International, Inc. Digital Oscilloscope 54641A

Description
The 54641A is a 350 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz 2 Channels Sample Rate: 2 GS/s Record Length: 8 Mpts 4 MB to 8 MB MegaZoom deep memory standard Patented high-definition display system Flexible triggering including CAN, I2C, LIN, SPI, and USB Deep memory transfer over the interface bus The Keysight 54641A 2-channel Oscilloscope brings all the benefits of MegaZoom deep memory, high-definition display and flexible triggering to those value-minded designers with lower channel requirements. The 350 MHz 54641A, gives you an affordable way to see long time periods while maintaining a high sample rate so you can see details in your designs.
Datasheet
Description
The 54641A is a 350 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz 2 Channels Sample Rate: 2 GS/s Record Length: 8 Mpts 4 MB to 8 MB MegaZoom deep memory standard Patented high-definition display system Flexible triggering including CAN, I2C, LIN, SPI, and USB Deep memory transfer over the interface bus The Keysight 54641A 2-channel Oscilloscope brings all the benefits of MegaZoom deep memory, high-definition display and flexible triggering to those value-minded designers with lower channel requirements. The 350 MHz 54641A, gives you an affordable way to see long time periods while maintaining a high sample rate so you can see details in your designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54641A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54641A
Digital Oscilloscope 54641A
The 54641A is a 350 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz 2 Channels Sample Rate: 2 GS/s Record Length: 8 Mpts 4 MB to 8 MB MegaZoom deep memory standard Patented high-definition display system Flexible triggering including CAN, I2C, LIN, SPI, and USB Deep memory transfer over the interface bus The Keysight 54641A 2-channel Oscilloscope brings all the benefits of MegaZoom deep memory, high-definition display and flexible triggering to those value-minded designers with lower channel requirements. The 350 MHz 54641A, gives you an affordable way to see long time periods while maintaining a high sample rate so you can see details in your designs.

The 54641A is a 350 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 350 MHz
  • 2 Channels
  • Sample Rate: 2 GS/s
  • Record Length: 8 Mpts
  • 4 MB to 8 MB MegaZoom deep memory standard
  • Patented high-definition display system
  • Flexible triggering including CAN, I2C, LIN, SPI, and USB
  • Deep memory transfer over the interface bus

The Keysight 54641A 2-channel Oscilloscope brings all the benefits of MegaZoom deep memory, high-definition display and flexible triggering to those value-minded designers with lower channel requirements. The 350 MHz 54641A, gives you an affordable way to see long time periods while maintaining a high sample rate so you can see details in your designs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54641A
Product Name Digital Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2204X 200MHz 4Ch Mixed Signal Oscilloscope - MSO2204X - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001G - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details