ValueTronics International, Inc. Logic Analyzer 54620C

Description
The 54620C is a 16 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Color display 16 timing channels Maximum sample rate: 500 MSa/s Autoscale instantly shows you all active signals, scaled for easy viewing Triggering modes: edge, pattern and advanced (including duration times and sequences) Trigger on all input lines and external trigger Automated measurements of frequency, period, duty cycle, ± width, delay, and setup and hold time The Agilent 54620C was built on a on a scope platform with a familiar front panel and a fast, responsive display -- and this "C" model offers color. Now you can stop trying to troubleshoot complex digital circuits with your scope -- but keep the familiar user interface of your scope. Now, with the use of color on the "C" model's 16-channel display, your view of multi-channel signal activity is enhanced so troubleshooting and debugging are faster and easier. You can even choose which colors you want to apply to certain channels. Show data channels with one color, read/write lines in another. The Agilent HP looks, feels and runs like a scope because you told us to design it that way. You told us you liked the troubleshooting benefits of logic analysis but didn't have the time to learn a traditional logic analyzer (and relearn it every time you had to use it again).
Datasheet
Description
The 54620C is a 16 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Color display 16 timing channels Maximum sample rate: 500 MSa/s Autoscale instantly shows you all active signals, scaled for easy viewing Triggering modes: edge, pattern and advanced (including duration times and sequences) Trigger on all input lines and external trigger Automated measurements of frequency, period, duty cycle, ± width, delay, and setup and hold time The Agilent 54620C was built on a on a scope platform with a familiar front panel and a fast, responsive display -- and this "C" model offers color. Now you can stop trying to troubleshoot complex digital circuits with your scope -- but keep the familiar user interface of your scope. Now, with the use of color on the "C" model's 16-channel display, your view of multi-channel signal activity is enhanced so troubleshooting and debugging are faster and easier. You can even choose which colors you want to apply to certain channels. Show data channels with one color, read/write lines in another. The Agilent HP looks, feels and runs like a scope because you told us to design it that way. You told us you liked the troubleshooting benefits of logic analysis but didn't have the time to learn a traditional logic analyzer (and relearn it every time you had to use it again).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 54620C - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
54620C
Logic Analyzer 54620C
The 54620C is a 16 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: Color display 16 timing channels Maximum sample rate: 500 MSa/s Autoscale instantly shows you all active signals, scaled for easy viewing Triggering modes: edge, pattern and advanced (including duration times and sequences) Trigger on all input lines and external trigger Automated measurements of frequency, period, duty cycle, ± width, delay, and setup and hold time The Agilent 54620C was built on a on a scope platform with a familiar front panel and a fast, responsive display -- and this "C" model offers color. Now you can stop trying to troubleshoot complex digital circuits with your scope -- but keep the familiar user interface of your scope. Now, with the use of color on the "C" model's 16-channel display, your view of multi-channel signal activity is enhanced so troubleshooting and debugging are faster and easier. You can even choose which colors you want to apply to certain channels. Show data channels with one color, read/write lines in another. The Agilent HP looks, feels and runs like a scope because you told us to design it that way. You told us you liked the troubleshooting benefits of logic analysis but didn't have the time to learn a traditional logic analyzer (and relearn it every time you had to use it again).

The 54620C is a 16 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • Color display
  • 16 timing channels
  • Maximum sample rate: 500 MSa/s
  • Autoscale instantly shows you all active signals, scaled for easy viewing
  • Triggering modes: edge, pattern and advanced (including duration times and sequences)
  • Trigger on all input lines and external trigger
  • Automated measurements of frequency, period, duty cycle, ± width, delay, and setup and hold time

The Agilent 54620C was built on a on a scope platform with a familiar front panel and a fast, responsive display -- and this "C" model offers color. Now you can stop trying to troubleshoot complex digital circuits with your scope -- but keep the familiar user interface of your scope.

Now, with the use of color on the "C" model's 16-channel display, your view of multi-channel signal activity is enhanced so troubleshooting and debugging are faster and easier. You can even choose which colors you want to apply to certain channels. Show data channels with one color, read/write lines in another.

The Agilent HP looks, feels and runs like a scope because you told us to design it that way. You told us you liked the troubleshooting benefits of logic analysis but didn't have the time to learn a traditional logic analyzer (and relearn it every time you had to use it again).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 54620C
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products