ValueTronics International, Inc. Logic Analyzer 54620A

Description
The 54620A is a 16 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 16 timing channels Maximum sample rate: 500 MSa/s 3.5 ns Glitch Capture Autoscale instantly shows you all active signals, scaled for easy viewing Triggering modes: edge, pattern and advanced (including duration times and sequences) Trigger on all input lines and external trigger Automated measurements of frequency, period, duty cycle, ± width, delay, and setup and hold time The Agilent 54620A was built on a scope platform with a familiar front panel and a fast, responsive display.
Description
The 54620A is a 16 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 16 timing channels Maximum sample rate: 500 MSa/s 3.5 ns Glitch Capture Autoscale instantly shows you all active signals, scaled for easy viewing Triggering modes: edge, pattern and advanced (including duration times and sequences) Trigger on all input lines and external trigger Automated measurements of frequency, period, duty cycle, ± width, delay, and setup and hold time The Agilent 54620A was built on a scope platform with a familiar front panel and a fast, responsive display.

Suppliers

Company
Product
Description
Supplier Links
Logic Analyzer - 54620A - ValueTronics International, Inc.
Elgin, IL, USA
Logic Analyzer
54620A
Logic Analyzer 54620A
The 54620A is a 16 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time. Additional Features: 16 timing channels Maximum sample rate: 500 MSa/s 3.5 ns Glitch Capture Autoscale instantly shows you all active signals, scaled for easy viewing Triggering modes: edge, pattern and advanced (including duration times and sequences) Trigger on all input lines and external trigger Automated measurements of frequency, period, duty cycle, ± width, delay, and setup and hold time The Agilent 54620A was built on a scope platform with a familiar front panel and a fast, responsive display.

The 54620A is a 16 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.

Additional Features:

  • 16 timing channels
  • Maximum sample rate: 500 MSa/s
  • 3.5 ns Glitch Capture
  • Autoscale instantly shows you all active signals, scaled for easy viewing
  • Triggering modes: edge, pattern and advanced (including duration times and sequences)
  • Trigger on all input lines and external trigger
  • Automated measurements of frequency, period, duty cycle, ± width, delay, and setup and hold time

The Agilent 54620A was built on a scope platform with a familiar front panel and a fast, responsive display.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Logic Analyzers
Product Number 54620A
Product Name Logic Analyzer
Unlock Full Specs
to access all available technical data

Similar Products