ValueTronics International, Inc. Digital Oscilloscope 54603B

Description
The 54603B is a 60 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 2 Channel Easy-to-use analog front panel Fast, responsive display Automatic measurements Pretrigger viewing, trace storage The 54603B was designed with the tight budgets of colleges and universities in mind. Students can use the 60MHz, 2-channel 54603B to understand circuit operation and learn standard measurement techniques on the same type of equipment they are likely to use when they graduate.
Datasheet
Description
The 54603B is a 60 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 2 Channel Easy-to-use analog front panel Fast, responsive display Automatic measurements Pretrigger viewing, trace storage The 54603B was designed with the tight budgets of colleges and universities in mind. Students can use the 60MHz, 2-channel 54603B to understand circuit operation and learn standard measurement techniques on the same type of equipment they are likely to use when they graduate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54603B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54603B
Digital Oscilloscope 54603B
The 54603B is a 60 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz 2 Channel Easy-to-use analog front panel Fast, responsive display Automatic measurements Pretrigger viewing, trace storage The 54603B was designed with the tight budgets of colleges and universities in mind. Students can use the 60MHz, 2-channel 54603B to understand circuit operation and learn standard measurement techniques on the same type of equipment they are likely to use when they graduate.

The 54603B is a 60 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 60 MHz
  • 2 Channel
  • Easy-to-use analog front panel
  • Fast, responsive display
  • Automatic measurements
  • Pretrigger viewing, trace storage

The 54603B was designed with the tight budgets of colleges and universities in mind. Students can use the 60MHz, 2-channel 54603B to understand circuit operation and learn standard measurement techniques on the same type of equipment they are likely to use when they graduate.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54603B
Product Name Digital Oscilloscope
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

HD Digital Storage Oscilloscope - SDS814X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details
MSO2202-S 200MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2202-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2005548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details