ValueTronics International, Inc. Digital Oscilloscope 54602B

Description
The 54602B is a 150 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Up to 1.5 Million points per sec screen update rate 2+2 Channels 20MS/s Maximum Single-Shot Sample Rate Record Length: 4kpts 1 mV/div to 5 V/div Vertical Sensitivity on Ch 1 & 2 0.1 and 0.5 V/div on Ch 3 & 4 7-inch Raster CRT When you need more than 100 MHz of bandwidth, take a closer look at the 54602B scope. You get the same capabilities as the 54600B but with the added advantage of a 150 MHz bandwidth, 4 (2+2) channels, and 1 mV/div sensitivity.
Datasheet
Description
The 54602B is a 150 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Up to 1.5 Million points per sec screen update rate 2+2 Channels 20MS/s Maximum Single-Shot Sample Rate Record Length: 4kpts 1 mV/div to 5 V/div Vertical Sensitivity on Ch 1 & 2 0.1 and 0.5 V/div on Ch 3 & 4 7-inch Raster CRT When you need more than 100 MHz of bandwidth, take a closer look at the 54602B scope. You get the same capabilities as the 54600B but with the added advantage of a 150 MHz bandwidth, 4 (2+2) channels, and 1 mV/div sensitivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54602B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54602B
Digital Oscilloscope 54602B
The 54602B is a 150 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Up to 1.5 Million points per sec screen update rate 2+2 Channels 20MS/s Maximum Single-Shot Sample Rate Record Length: 4kpts 1 mV/div to 5 V/div Vertical Sensitivity on Ch 1 & 2 0.1 and 0.5 V/div on Ch 3 & 4 7-inch Raster CRT When you need more than 100 MHz of bandwidth, take a closer look at the 54602B scope. You get the same capabilities as the 54600B but with the added advantage of a 150 MHz bandwidth, 4 (2+2) channels, and 1 mV/div sensitivity.

The 54602B is a 150 MHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 150 MHz
  • Up to 1.5 Million points per sec screen update rate
  • 2+2 Channels
  • 20MS/s Maximum Single-Shot Sample Rate
  • Record Length: 4kpts
  • 1 mV/div to 5 V/div Vertical Sensitivity on Ch 1 & 2
  • 0.1 and 0.5 V/div on Ch 3 & 4
  • 7-inch Raster CRT

When you need more than 100 MHz of bandwidth, take a closer look at the 54602B scope. You get the same capabilities as the 54600B but with the added advantage of a 150 MHz bandwidth, 4 (2+2) channels, and 1 mV/div sensitivity.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54602B
Product Name Digital Oscilloscope
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
UPO2102 100MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000E3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details