ValueTronics International, Inc. Digital Oscilloscope 54600B

Description
The 54600B is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels Sweep speeds from 5 s/div to 2 ns/div Up to 1.5 Million points per sec screen update rate With 100 MHz bandwidth, two input channels, and sweep speeds from 2 ns/div to 5 ns/div, the 54600B is ideal for benchtop troubleshooting, production test, field service, and education— or anywhere else you need a dependable scope with solid performance.
Datasheet
Description
The 54600B is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels Sweep speeds from 5 s/div to 2 ns/div Up to 1.5 Million points per sec screen update rate With 100 MHz bandwidth, two input channels, and sweep speeds from 2 ns/div to 5 ns/div, the 54600B is ideal for benchtop troubleshooting, production test, field service, and education— or anywhere else you need a dependable scope with solid performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54600B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54600B
Digital Oscilloscope 54600B
The 54600B is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels Sweep speeds from 5 s/div to 2 ns/div Up to 1.5 Million points per sec screen update rate With 100 MHz bandwidth, two input channels, and sweep speeds from 2 ns/div to 5 ns/div, the 54600B is ideal for benchtop troubleshooting, production test, field service, and education— or anywhere else you need a dependable scope with solid performance.

The 54600B is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2 Channels
  • Sweep speeds from 5 s/div to 2 ns/div
  • Up to 1.5 Million points per sec screen update rate

With 100 MHz bandwidth, two input channels, and sweep speeds from 2 ns/div to 5 ns/div, the 54600B is ideal for benchtop troubleshooting, production test, field service, and education— or anywhere else you need a dependable scope with solid performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54600B
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B3-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
HD Digital Storage Oscilloscope - SDS1104X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details
UPO3354E 350MHz 4Ch MSO (w/o Logic Pod) - UPO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details