ValueTronics International, Inc. Digital Oscilloscope 54505B

Description
The 54505B is a 300 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz Number of Channels: 2 Simultaneous Channels: 2 Simultaneous Maximum Sampling Rate/ch: 500 MSa/s One ch. only max. sampling rate: 500 MSa/s Max. Single Shot bandwidth: 125 MHz Max. Record Length: 8001 pt/sec Min. Vertical Sensitivity: 1 mV/div Maximum Vertical Sensitivity: 5 V/div Rise time: 1.16 ns Number of Bits: 8 bits Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Input Coupling: AC,DC Maximum Input Voltage: 250 Vrms Main time base - lowest: 1 ns/div Main time base - highest: 5 s/div Timebase accuracy: .005 % Trigger Source: External,Internal Trigger Sensitivity: 1 mV
Datasheet
Description
The 54505B is a 300 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz Number of Channels: 2 Simultaneous Channels: 2 Simultaneous Maximum Sampling Rate/ch: 500 MSa/s One ch. only max. sampling rate: 500 MSa/s Max. Single Shot bandwidth: 125 MHz Max. Record Length: 8001 pt/sec Min. Vertical Sensitivity: 1 mV/div Maximum Vertical Sensitivity: 5 V/div Rise time: 1.16 ns Number of Bits: 8 bits Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Input Coupling: AC,DC Maximum Input Voltage: 250 Vrms Main time base - lowest: 1 ns/div Main time base - highest: 5 s/div Timebase accuracy: .005 % Trigger Source: External,Internal Trigger Sensitivity: 1 mV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54505B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54505B
Digital Oscilloscope 54505B
The 54505B is a 300 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz Number of Channels: 2 Simultaneous Channels: 2 Simultaneous Maximum Sampling Rate/ch: 500 MSa/s One ch. only max. sampling rate: 500 MSa/s Max. Single Shot bandwidth: 125 MHz Max. Record Length: 8001 pt/sec Min. Vertical Sensitivity: 1 mV/div Maximum Vertical Sensitivity: 5 V/div Rise time: 1.16 ns Number of Bits: 8 bits Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Input Coupling: AC,DC Maximum Input Voltage: 250 Vrms Main time base - lowest: 1 ns/div Main time base - highest: 5 s/div Timebase accuracy: .005 % Trigger Source: External,Internal Trigger Sensitivity: 1 mV

The 54505B is a 300 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 300 MHz
  • Number of Channels: 2
  • Simultaneous Channels: 2
  • Simultaneous Maximum Sampling Rate/ch: 500 MSa/s
  • One ch. only max. sampling rate: 500 MSa/s
  • Max. Single Shot bandwidth: 125 MHz
  • Max. Record Length: 8001 pt/sec
  • Min. Vertical Sensitivity: 1 mV/div
  • Maximum Vertical Sensitivity: 5 V/div
  • Rise time: 1.16 ns
  • Number of Bits: 8 bits
  • Input Impedance: 1 MOhm
  • Input Impedance (alternate): 50 Ohm
  • Input Coupling: AC,DC
  • Maximum Input Voltage: 250 Vrms
  • Main time base - lowest: 1 ns/div
  • Main time base - highest: 5 s/div
  • Timebase accuracy: .005 %
  • Trigger Source: External,Internal
  • Trigger Sensitivity: 1 mV
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54505B
Product Name Digital Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1084HD 12-Bit 80MHz 4Ch High Definition Oscilloscope - UPO1084HD - Uni-Trend US
Specs
Bandwidth 80 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000E3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details