ValueTronics International, Inc. Digital Oscilloscope 54504A

Description
The 54504A is a 400 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz, repetitive mode 2 channels In real-time mode, 200-MSa/s sample rate provides a single-shot bandwidth of 50 MHz Ease of use Advanced logic triggering Automatic measurements
Datasheet
Description
The 54504A is a 400 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz, repetitive mode 2 channels In real-time mode, 200-MSa/s sample rate provides a single-shot bandwidth of 50 MHz Ease of use Advanced logic triggering Automatic measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 54504A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
54504A
Digital Oscilloscope 54504A
The 54504A is a 400 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz, repetitive mode 2 channels In real-time mode, 200-MSa/s sample rate provides a single-shot bandwidth of 50 MHz Ease of use Advanced logic triggering Automatic measurements

The 54504A is a 400 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 400 MHz, repetitive mode
  • 2 channels
  • In real-time mode, 200-MSa/s sample rate provides a single-shot bandwidth of 50 MHz
  • Ease of use
  • Advanced logic triggering
  • Automatic measurements
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 54504A
Product Name Digital Oscilloscope
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 1233737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Input Channels 2 (# channels)
Host Interface USB; USB
Features RoHS
View Details
MSO3034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details